onsemi TRANSISTORS - Transistors (BJT) - Single - BSR16 BSR16

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079700-BSR16 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: BSR16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BSS82CTC; BSS82BTA; BSS82BTC; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079700-BSR16 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: BSR16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BSS82CTC; BSS82BTA; BSS82BTC; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BSR16 - 079700-BSR16 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSR16
079700-BSR16
TRANSISTORS - Transistors (BJT) - Single - BSR16 079700-BSR16
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079700-BSR16 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: BSR16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BSS82CTC; BSS82BTA; BSS82BTC; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079700-BSR16
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: BSR16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): BSS82CTC; BSS82BTA; BSS82BTC;
Introduction Date: July 18, 2002
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistors - 6711138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711138
Bipolar Transistors 6711138
Trans GP BJT PNP 60V 0.8A 3-Pin SOT-23

Trans GP BJT PNP 60V 0.8A 3-Pin SOT-23

Supplier's Site
Bipolar Transistors - 6711138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711138P
Bipolar Transistors 6711138P
Trans GP BJT PNP 60V 0.8A 3-Pin SOT-23

Trans GP BJT PNP 60V 0.8A 3-Pin SOT-23

Supplier's Site
Bipolar Transistors - 1455523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455523
Bipolar Transistors 1455523
Trans GP BJT PNP 60V 0.8A 3-Pin SOT-23

Trans GP BJT PNP 60V 0.8A 3-Pin SOT-23

Supplier's Site
Single Bipolar Transistors - BSR16CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR16CT-ND
Single Bipolar Transistors BSR16CT-ND
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BSR16TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR16TR-ND
Single Bipolar Transistors BSR16TR-ND
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BSR16DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR16DKR-ND
Single Bipolar Transistors BSR16DKR-ND
Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 800mA 200MHz SOT-23 Bipolar Transistor
276-BSR16
60V 800mA 200MHz SOT-23 Bipolar Transistor 276-BSR16
PNP BJT Transistor, SOT-23, 60V, 800mA, 200MHz, 350mW Product overview: BSR16 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 800mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 800mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR16 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, SOT-23, 60V, 800mA, 200MHz, 350mW Product overview: BSR16 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 800mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 800mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR16
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR16
TRANS PNP 60V 0.8A SOT23-3

TRANS PNP 60V 0.8A SOT23-3

Supplier's Site
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi - 58K0123 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi
58K0123
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi 58K0123
BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R2008 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R2008
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R2008
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PNP 60V 0.8A SOT23 - 598-BSR16 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 0.8A SOT23
598-BSR16
TRANS PNP 60V 0.8A SOT23 598-BSR16
TRANS PNP 60V 0.8A SOT23

TRANS PNP 60V 0.8A SOT23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BSR16
Bipolar Transistors - BJT BSR16
Bipolar Transistors - BJT PNP Transistor General Purpose

Bipolar Transistors - BJT PNP Transistor General Purpose

Buy Now Datasheet
Single Bipolar Transistors - BSR16 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSR16
Single Bipolar Transistors BSR16
TRANS PNP 60V 0.8A SOT23-3

TRANS PNP 60V 0.8A SOT23-3

Supplier's Site Datasheet
Single Bipolar Transistors - BSR16 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSR16
Single Bipolar Transistors BSR16
TRANS PNP 60V 0.8A SOT23-3

TRANS PNP 60V 0.8A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 079700-BSR16 6711138 6711138P BSR16CT-ND 276-BSR16 BSR16 58K0123 67R2008 598-BSR16 BSR16 BSR16
Product Name TRANSISTORS - Transistors (BJT) - Single - BSR16 Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 60V 800mA 200MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi TRANS PNP 60V 0.8A SOT23 Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps 800 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data