DIODES Incorporated Single FETs, MOSFETs BSS138W-7

Description
N-Channel 50V 200mA (Ta) 200mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 50V 200mA (Ta) 200mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS138WDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138WDITR-ND
Single FETs, MOSFETs BSS138WDITR-ND
N-Channel 50V 200mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 50V 200mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138W-7 - 1154918-BSS138W-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138W-7
1154918-BSS138W-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138W-7 1154918-BSS138W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1154918-BSS138W-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 1154918-BSS138W-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now
Singapore, Singapore
50V 0.2A MOSFET Transistor
278-BSS138W-7
50V 0.2A MOSFET Transistor 278-BSS138W-7
MOSFET N-CH 50V 0.2A SOT323 Product overview: BSS138W-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138W-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 0.2A SOT323 Product overview: BSS138W-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138W-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138W-7
MOSFET N-CH 50V 0.2A SOT323

MOSFET N-CH 50V 0.2A SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS138WDITR-ND 1154918-BSS138W-7 278-BSS138W-7 BSS138W-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138W-7 50V 0.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL6535-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details