Win Source Part Number: 1377231-BSS63AHZGT11
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Base Product Number: BSS63
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 100 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 200MHz
Power - Max: 200 mW
TRANS PNP 100V 0.1A SST3 Product overview: BSS63AHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS63AHZGT116 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 100mA 200MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor PNP 100V 100mA 200MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor PNP 100V 100mA 200MHz 200mW Surface Mount SST3
TRANS PNP 100V 0.1A SST3
TRANS, AEC-Q101, PNP, 100V, 0.1A, SOT23 ROHS COMPLIANT: YES
Bipolar Transistors - BJT TRANSISTOR FOR HIGH VOLT AMP
TRANS PNP 100V 0.1A SST3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377231-BSS63AHZGT116 | 276-BSS63AHZGT116 | 846-BSS63AHZGT116TR-ND | BSS63AHZGT116 | 68AH9142 | BSS63AHZGT116 | BSS63AHZGT116 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 100V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Pnp, 100V, 0.1A, Sot23 Rohs Compliant Rohm | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SST3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 100 volts | 100 volts | 100 volts | ||||
| fT | 200 MHz |