BSS84A is a P-channel MOSFET in a SOT-23 package, designed for low-power switching applications. It has a drain-source voltage rating of -60 V and a continuous drain current of -0.16 A at 25°C, with a total power dissipation of 400 mW. The device has a junction-to-ambient thermal resistance of 306°C/W and operates within a temperature range of -55°C to +150°C. The package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. The part is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS84A-13PTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |