onsemi FETs - Single - BSS110 BSS110

Description
Manufacturer: ON Semiconductor Win Source Part Number: 237354-BSS110 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Alternative Parts (Cross-Reference): ZVP4105A; BSS 110; BSS110_D27Z; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 170mA Rds On (Maximum) at Id, Vgs: 10Ohm at 170mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA Input Capacitance (Ciss) (Maximum) at Vds: 40pF at 25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 237354-BSS110 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Alternative Parts (Cross-Reference): ZVP4105A; BSS 110; BSS110_D27Z; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 170mA Rds On (Maximum) at Id, Vgs: 10Ohm at 170mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA Input Capacitance (Ciss) (Maximum) at Vds: 40pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - BSS110 - 237354-BSS110 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - BSS110
237354-BSS110
FETs - Single - BSS110 237354-BSS110
Manufacturer: ON Semiconductor Win Source Part Number: 237354-BSS110 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Alternative Parts (Cross-Reference): ZVP4105A; BSS 110; BSS110_D27Z; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 170mA Rds On (Maximum) at Id, Vgs: 10Ohm at 170mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA Input Capacitance (Ciss) (Maximum) at Vds: 40pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 237354-BSS110
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Alternative Parts (Cross-Reference): ZVP4105A; BSS 110; BSS110_D27Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 170mA
Rds On (Maximum) at Id, Vgs: 10Ohm at 170mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA
Input Capacitance (Ciss) (Maximum) at Vds: 40pF at 25V

Buy Now
Single FETs, MOSFETs - BSS110-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS110-ND
Single FETs, MOSFETs BSS110-ND
P-Channel 50V 170mA (Ta) Through Hole TO-92-3

P-Channel 50V 170mA (Ta) Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS110
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS110
MOSFET P-CH 50V 170MA TO92-3

MOSFET P-CH 50V 170MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 237354-BSS110 BSS110-ND BSS110
Product Name FETs - Single - BSS110 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3107 - 1149858-AUIRFS3107 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers