Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Surface Mount SOT-89-3
TRANS PNP 80V 1A SOT89-3 Product overview: BSR33TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR33TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 012143-BSR33TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
TRANS PNP 80V 1A SOT89-3
TRANS PNP 80V 1A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSR33TR-ND | 276-BSR33TA | 012143-BSR33TA | BSR33TA | BSR33TA |
| Product Name | Single Bipolar Transistors | 80V 1A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BSR33TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts |