PNP BJT Transistor, 40V, 800mA, 200MHz, SOT-23, SM Product overview: BSR15 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 800mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 800mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR15 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 049754-BSR15
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 40V 800mA 200MHz 350mW Surface Mount SOT-23-3
Trans GP BJT PNP 40V 0.8A 3-Pin SOT-23 T/R
TRANS PNP 40V 0.8A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BSR15 | 049754-BSR15 | BSR15TR-ND | 598-BSR15 | BSR15 |
| Product Name | 40V 800mA 200MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BSR15 | Single Bipolar Transistors | Trans GP BJT PNP 40V 0.8A 3-Pin SOT-23 T/R | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP; PNP |
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | ||
| VCBO | -60 volts | ||||
| fT | 200 MHz |