onsemi 80V 1A Bipolar Transistor BSP52T1G

Description
NPN Bipolar Darlington Transistor
Request a Quote Datasheet
Description
NPN Bipolar Darlington Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSP52T1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Darlington Transistor

NPN Bipolar Darlington Transistor

Supplier's Site Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-BSP52T1G
80V 1A Bipolar Transistor 276-BSP52T1G
NPN Darlington Transistor 80V 1A SOT-223 Product overview: BSP52T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP52T1G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 80V 1A SOT-223 Product overview: BSP52T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP52T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSP52T1G - 012132-BSP52T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP52T1G
012132-BSP52T1G
TRANSISTORS - Transistors (BJT) - Single - BSP52T1G 012132-BSP52T1G
Manufacturer: ON Semiconductor Win Source Part Number: 012132-BSP52T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Darlington Family Name: BSP52 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BSP52,115; BSP52H6327XTSA1; BSP52E6327BTSA1; Introduction Date: March 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 012132-BSP52T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Family Name: BSP52
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.3V @ 500μA, 500mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BSP52,115; BSP52H6327XTSA1; BSP52E6327BTSA1;
Introduction Date: March 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Darlington Pairs - 463117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
463117
Darlington Pairs 463117
Trans Darlington NPN 80V 1A SOT223

Trans Darlington NPN 80V 1A SOT223

Supplier's Site
Darlington Pairs - 463117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
463117P
Darlington Pairs 463117P
Trans Darlington NPN 80V 1A SOT223

Trans Darlington NPN 80V 1A SOT223

Supplier's Site
Darlington Pairs - 1787525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1787525
Darlington Pairs 1787525
Trans Darlington NPN 80V 1A SOT223

Trans Darlington NPN 80V 1A SOT223

Supplier's Site
Single Bipolar Transistors - BSP52T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSP52T1GOSDKR-ND
Single Bipolar Transistors BSP52T1GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BSP52T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSP52T1GOSCT-ND
Single Bipolar Transistors BSP52T1GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BSP52T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSP52T1GOSTR-ND
Single Bipolar Transistors BSP52T1GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Darlington Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi - 45J0623 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi
45J0623
Darlington Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi 45J0623
DARLINGTON TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1A; Power Dissipation Pd:1.25W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1A; Power Dissipation Pd:1.25W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Darlington Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi - 85W3128 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi
85W3128
Darlington Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi 85W3128
DARLINGTON TRANSISTOR, NPN, 80V, SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.25W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 80V, SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.25W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 800 Mw, 1 A, 1000 Rohs Compliant Onsemi - 04X5965 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 800 Mw, 1 A, 1000 Rohs Compliant Onsemi
04X5965
Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 800 Mw, 1 A, 1000 Rohs Compliant Onsemi 04X5965
Bipolar (BJT) Single Transistor, Darlington, NPN, 80 V, 800 mW, 1 A, 1000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 80 V, 800 mW, 1 A, 1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BSP52T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSP52T1G
Single Bipolar Transistors BSP52T1G
TRANS NPN DARL 80V 1A SOT223

TRANS NPN DARL 80V 1A SOT223

Supplier's Site Datasheet
TRANS NPN DARL 80V 1A SOT223 - 598-BSP52T1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 80V 1A SOT223
598-BSP52T1G
TRANS NPN DARL 80V 1A SOT223 598-BSP52T1G
TRANS NPN DARL 80V 1A SOT223

TRANS NPN DARL 80V 1A SOT223

Supplier's Site
Fort Worth, TX, USA
TRANSISTOR, DARLINGTON, NPN 1A 80V SOT223 PKG
70100377
TRANSISTOR, DARLINGTON, NPN 1A 80V SOT223 PKG 70100377
TRANSISTOR, DARLINGTON, NPN 1A 80V SOT223 PKG

TRANSISTOR, DARLINGTON, NPN 1A 80V SOT223 PKG

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
BSP52T1G
Darlington Transistors BSP52T1G
Darlington Transistors 1A 80V Bipolar Power NPN

Darlington Transistors 1A 80V Bipolar Power NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSP52T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSP52T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSP52T1G
TRANS NPN DARL 80V 1A SOT223

TRANS NPN DARL 80V 1A SOT223

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Darlington Transistors Darlington Transistors Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors
Product Number BSP52T1G 276-BSP52T1G 012132-BSP52T1G 463117 463117P BSP52T1GOSDKR-ND 45J0623 85W3128 04X5965 BSP52T1G 598-BSP52T1G 70100377 BSP52T1G BSP52T1G
Product Name 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSP52T1G Darlington Pairs Darlington Pairs Single Bipolar Transistors Darlington Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi Darlington Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 800 Mw, 1 A, 1000 Rohs Compliant Onsemi Single Bipolar Transistors TRANS NPN DARL 80V 1A SOT223 TRANSISTOR, DARLINGTON, NPN 1A 80V SOT223 PKG Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Darlington NPN NPN NPN NPN NPN NPN NPN - Darlington; NPN NPN; NPN NPN
Package Type SOT223; SOT-223 (TO-261) 4 LEAD SOT3; SOT-223 SOT223; Sot-223 SOT223; SOT-223 TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 TO-3 SOT223; TO-261-4, TO-261AA SOT223
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data