TRANS PNP DARL 60V 1A SOT223-4 Product overview: BSP61H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP61H6327XTSA1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 60V 1A 200MHz 1.5W Surface Mount PG-SOT223-4
Manufacturer: Infineon Technologies
Win Source Part Number: 1024459-BSP61H6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.8V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
TRANS PNP DARL 60V 1A SOT223-4
Trans Darlington PNP 60V 2A 4-Pin SOT-223 T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-BSP61H6327XTSA1 | BSP61H6327XTSA1-ND | 1024459-BSP61H6327XTSA1 | BSP61H6327XTSA1 | 376-BSP61H6327XTSA1 |
| Product Name | 60V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BSP61H6327XTSA1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans Darlington PNP 60V 2A 4-Pin SOT-223 T/R |
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT3; PG-SOT223-4 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| VCBO | 80 volts | ||||
| PD | 1500 milliwatts | 1500 milliwatts |