P-channel enhancement mode MOSFET in SOT-323 package, rated for -20 V drain-source voltage and -0.63 A continuous drain current with a maximum on-state resistance of 550 mΩ at 4.5 V gate-source voltage. Operates up to 150°C junction temperature, with avalanche energy rating of 4.0 mJ and reverse diode dv/dt rating of -6 kV/µs. Compliant with AEC-Q101, RoHS, and IEC61249-2-21 halogen-free standards.
P-channel enhancement mode small signal Field-Effect Transistor (FET), -100 V, SOT-223
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
Manufacturer: Infineon Technologies
Win Source Part Number: 1154925-BSS209PW
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 580MA SOT323-3 Product overview: BSS209PW from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 580MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 580MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS209PW can be used for catalog matching and distributor lookup.
P-Channel 20V 580mA (Ta) 520mW (Ta) Surface Mount PG-SOT323
MOSFET P-CH 20V 580MA SOT323-3
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | BSS209PW | 1154925-BSS209PW | 278-BSS209PW | BSS209PWINTR-ND | BSS209PW |
| Product Name | Small Signal/Small Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS209PW | 20V 580MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P | P-Channel | |||
| Transistor Technology / Material | Si/SiC | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT323; PG-SOT323-3 | SOT3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |