Infineon Technologies AG 60V 230MA SOT23 MOSFET Transistor BSS159NH6906XTSA1

Description
MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS159NH6906XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS159NH6906XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS159NH6906XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS159NH6906XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 230MA SOT23 MOSFET Transistor
278-BSS159NH6906XTSA1
60V 230MA SOT23 MOSFET Transistor 278-BSS159NH6906XTSA1
MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS159NH6906XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS159NH6906XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS159NH6906XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS159NH6906XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS159NH6906XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS159NH6906XTSA1DKR-ND
Single FETs, MOSFETs BSS159NH6906XTSA1DKR-ND
N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS159NH6906XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS159NH6906XTSA1CT-ND
Single FETs, MOSFETs BSS159NH6906XTSA1CT-ND
N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS159NH6906XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS159NH6906XTSA1TR-ND
Single FETs, MOSFETs BSS159NH6906XTSA1TR-ND
N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
MOSFETs - 2500548 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500548
MOSFETs 2500548
Infineon BSS159NH6906XTSA1 MOSFET

Infineon BSS159NH6906XTSA1 MOSFET

Supplier's Site
MOSFETs - 2500549P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500549P
MOSFETs 2500549P
Infineon BSS159NH6906XTSA1 MOSFET

Infineon BSS159NH6906XTSA1 MOSFET

Supplier's Site
MOSFETs - 2500549 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500549
MOSFETs 2500549
Infineon BSS159NH6906XTSA1 MOSFET

Infineon BSS159NH6906XTSA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159NH6906XTSA1 - 1024504-BSS159NH6906XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159NH6906XTSA1
1024504-BSS159NH6906XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159NH6906XTSA1 1024504-BSS159NH6906XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024504-BSS159NH6906 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 26μA Max Gate Charge: 2.9nC @ 5V Max Input Capacitance: 44pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 160mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024504-BSS159NH6906XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 26μA
Max Gate Charge: 2.9nC @ 5V
Max Input Capacitance: 44pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 160mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-Ch 60V 230mA SOT-23-3

MOSFET N-Ch 60V 230mA SOT-23-3

Buy Now Datasheet
Mosfet Transistor, N Channel, 230 Ma, 60 V, 1.7 Ohm, 10 V, -2.8 V Rohs Compliant Infineon - 50Y1826 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 230 Ma, 60 V, 1.7 Ohm, 10 V, -2.8 V Rohs Compliant Infineon
50Y1826
Mosfet Transistor, N Channel, 230 Ma, 60 V, 1.7 Ohm, 10 V, -2.8 V Rohs Compliant Infineon 50Y1826
MOSFET Transistor, N Channel, 230 mA, 60 V, 1.7 ohm, 10 V, -2.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 230 mA, 60 V, 1.7 ohm, 10 V, -2.8 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BSS159NH6906XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS159NH6906XTSA1
Single FETs, MOSFETs BSS159NH6906XTSA1
MOSFET N-CH 60V 230MA SOT23-3

MOSFET N-CH 60V 230MA SOT23-3

Supplier's Site Datasheet
Trans MOSFET N-CH 60V 0.23A 3-Pin SOT-23 T/R - 376-BSS159NH6906XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 0.23A 3-Pin SOT-23 T/R
376-BSS159NH6906XTSA1
Trans MOSFET N-CH 60V 0.23A 3-Pin SOT-23 T/R 376-BSS159NH6906XTSA1
Trans MOSFET N-CH 60V 0.23A 3-Pin SOT-23 T/R

Trans MOSFET N-CH 60V 0.23A 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS159NH6906XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS159NH6906XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS159NH6906XTSA1
MOSFET N-CH 60V 230MA SOT23-3

MOSFET N-CH 60V 230MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSS159NH6906XTSA1 BSS159NH6906XTSA1DKR-ND 2500548 1024504-BSS159NH6906XTSA1 BSS159NH6906XTSA1 50Y1826 BSS159NH6906XTSA1 376-BSS159NH6906XTSA1 BSS159NH6906XTSA1
Product Name 60V 230MA SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159NH6906XTSA1 MOSFET Mosfet Transistor, N Channel, 230 Ma, 60 V, 1.7 Ohm, 10 V, -2.8 V Rohs Compliant Infineon Single FETs, MOSFETs Trans MOSFET N-CH 60V 0.23A 3-Pin SOT-23 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Transconductance 1.00E-4 kS
PD 360 milliwatts 360 milliwatts 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data