Nexperia B.V. 60 V, 1 A NPN medium power transistor BSR41F

Description
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor for general-purpose applications in an SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A for pulses up to 1 ms. Total power dissipation is 1.35 W at 25 °C ambient temperature. Thermal resistance from junction to ambient is 93 K/W when mounted on a 6 cm² copper pad. Junction and storage temperature range is -65 °C to 150 °C. PNP complement is BSR31.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor for general-purpose applications in an SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A for pulses up to 1 ms. Total power dissipation is 1.35 W at 25 °C ambient temperature. Thermal resistance from junction to ambient is 93 K/W when mounted on a 6 cm² copper pad. Junction and storage temperature range is -65 °C to 150 °C. PNP complement is BSR31.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistor - BSR41F - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistor
BSR41F
60 V, 1 A NPN medium power transistor BSR41F
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31.

Features and benefits

  • High current (max. 1 A)
  • Low voltage (max. 80 V)

Applications

  • Linear voltage regulators
  • Low-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BSR41FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSR41FDKR-ND
Single Bipolar Transistors 1727-BSR41FDKR-ND
TRANS NPN 60V 1A SOT-89

TRANS NPN 60V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BSR41FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSR41FTR-ND
Single Bipolar Transistors 1727-BSR41FTR-ND
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BSR41FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSR41FCT-ND
Single Bipolar Transistors 1727-BSR41FCT-ND
TRANS NPN 60V 1A SOT-89

TRANS NPN 60V 1A SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR41F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR41F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR41F
TRANS NPN 60V 1A SOT89

TRANS NPN 60V 1A SOT89

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BSR41F
Bipolar Transistors - BJT BSR41F
Bipolar Transistors - BJT 60V 1A NPN medium power transistor

Bipolar Transistors - BJT 60V 1A NPN medium power transistor

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BSR41F 1727-BSR41FDKR-ND BSR41F BSR41F
Product Name 60 V, 1 A NPN medium power transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA
Unlock Full Specs
to access all available technical data