Pulse Electronics Corporation Inductors PA4341.103NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.103NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA4341.103NLT
844161-PA4341.103NLT
Fixed Inductors - PA4341.103NLT 844161-PA4341.103NLT
Manufacturer: Pulse Win Source Part Number: 844161-PA4341.103NLT Series: PA4341.XXXNLT Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 85mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 553-2993-2, 553-2993-6, 553-2993-1, -PA4341.103NLT

Manufacturer: Pulse
Win Source Part Number: 844161-PA4341.103NLT
Series: PA4341.XXXNLT
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 85mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 553-2993-2, 553-2993-6, 553-2993-1, -PA4341.103NLT

Buy Now Datasheet
Fixed Inductors - 553-2993-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2993-2-ND
Fixed Inductors 553-2993-2-ND
10µH Shielded Molded Inductor 3.5A 85mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2993-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2993-1-ND
Fixed Inductors 553-2993-1-ND
10µH Shielded Molded Inductor 3.5A 85mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.5A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2993-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2993-6-ND
Fixed Inductors 553-2993-6-ND
10µH Shielded Molded Inductor 3.5A 85mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.5A 85mOhm Max Nonstandard

Buy Now Datasheet
10µH Shielded Molded Inductor 3.5A 85 mOhm Max Nonstandard - 664-PA4341.103NLT - Utmel Electronic Limited
Hong Kong, China
10µH Shielded Molded Inductor 3.5A 85 mOhm Max Nonstandard
664-PA4341.103NLT
10µH Shielded Molded Inductor 3.5A 85 mOhm Max Nonstandard 664-PA4341.103NLT
10µH Shielded Molded Inductor 3.5A 85 mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.5A 85 mOhm Max Nonstandard

Supplier's Site
Power Inductor, 10Uh, Shielded, 6A; Inductance Pulse Electronics - 51AK3008 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 6A; Inductance Pulse Electronics
51AK3008
Power Inductor, 10Uh, Shielded, 6A; Inductance Pulse Electronics 51AK3008
POWER INDUCTOR, 10UH, SHIELDED, 6A; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:PA4341XXXNLT Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 6A; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:PA4341XXXNLT Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 10Uh, Shielded, 6A; Inductance Pulse Electronics - 51AK3007 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 6A; Inductance Pulse Electronics
51AK3007
Power Inductor, 10Uh, Shielded, 6A; Inductance Pulse Electronics 51AK3007
POWER INDUCTOR, 10UH, SHIELDED, 6A; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:PA4341XXXNLT Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 6A; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:PA4341XXXNLT Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.103NLT 844161-PA4341.103NLT 553-2993-2-ND 664-PA4341.103NLT 51AK3008
Product Name Inductors Fixed Inductors - PA4341.103NLT Fixed Inductors 10µH Shielded Molded Inductor 3.5A 85 mOhm Max Nonstandard Power Inductor, 10Uh, Shielded, 6A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 10 microH 10 microH 10 microH
Lead Style None Surface Mount
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers