TDK-Lambda Americas Inc., High Power Division Fixed Inductors - VLS3012HBX-220M VLS3012HBX-220M

Description
Manufacturer: TDK Corporation Win Source Part Number: 938703-VLS3012HBX-22 0M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 761mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175075-6, 445-175075-2, 445-175075-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 938703-VLS3012HBX-22 0M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 761mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175075-6, 445-175075-2, 445-175075-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS3012HBX-220M
938703-VLS3012HBX-220M
Fixed Inductors - VLS3012HBX-220M 938703-VLS3012HBX-220M
Manufacturer: TDK Corporation Win Source Part Number: 938703-VLS3012HBX-22 0M Series: VLS-HBX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 761mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175075-6, 445-175075-2, 445-175075-1

Manufacturer: TDK Corporation
Win Source Part Number: 938703-VLS3012HBX-220M
Series: VLS-HBX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 761mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175075-6, 445-175075-2, 445-175075-1

Buy Now
Fixed Inductors - 445-175075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175075-2-ND
Fixed Inductors 445-175075-2-ND
22µH Shielded Wirewound Inductor 1.12A 761mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.12A 761mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175075-1-ND
Fixed Inductors 445-175075-1-ND
22µH Shielded Wirewound Inductor 1.12A 761mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.12A 761mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175075-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175075-6-ND
Fixed Inductors 445-175075-6-ND
22µH Shielded Wirewound Inductor 1.12A 761mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.12A 761mOhm Max Nonstandard

Buy Now Datasheet
Inductor and Choke - 71-VLS3012HBX-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-VLS3012HBX-220M
Inductor and Choke 71-VLS3012HBX-220M
INDUCTORS FOR POWER CIRCUITS, WO Product overview: VLS3012HBX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-220M can be used for catalog matching and distributor lookup.

INDUCTORS FOR POWER CIRCUITS, WO Product overview: VLS3012HBX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3012HBX-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS3012HBX-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3012HBX-220M
Fixed Inductors VLS3012HBX-220M
FIXED IND 22UH 1.12A 761MOHM SMD

FIXED IND 22UH 1.12A 761MOHM SMD

Supplier's Site Datasheet
Inductor, Shld, 22Uh, 1.12A, 20%; Inductance Tdk - 31AC7578 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 22Uh, 1.12A, 20%; Inductance Tdk
31AC7578
Inductor, Shld, 22Uh, 1.12A, 20%; Inductance Tdk 31AC7578
INDUCTOR, SHLD, 22UH, 1.12A, 20%; Inductance:22µH; RMS Current (Irms):1.12A; Inductor Construction:Shielde d; Saturation Current (Isat):1.21A; Product Range:VLS-HBX Series; DC Resistance Max:0.761ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHLD, 22UH, 1.12A, 20%; Inductance:22µH; RMS Current (Irms):1.12A; Inductor Construction:Shielded; Saturation Current (Isat):1.21A; Product Range:VLS-HBX Series; DC Resistance Max:0.761ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shld, 22Uh, 1.12A, 20% Rohs Compliant Tdk - 28AH6420 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 22Uh, 1.12A, 20% Rohs Compliant Tdk
28AH6420
Inductor, Shld, 22Uh, 1.12A, 20% Rohs Compliant Tdk 28AH6420
INDUCTOR, SHLD, 22UH, 1.12A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHLD, 22UH, 1.12A, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 22UH 1.12A 761 MOHM - 769-VLS3012HBX-220M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 1.12A 761 MOHM
769-VLS3012HBX-220M
FIXED IND 22UH 1.12A 761 MOHM 769-VLS3012HBX-220M
FIXED IND 22UH 1.12A 761 MOHM

FIXED IND 22UH 1.12A 761 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS3012HBX-220M
Inductors/Coils/Transformers >> Power Inductors VLS3012HBX-220M
1.09A 22uH ±20% 1.09A SMD Power Inductors ROHS

1.09A 22uH ±20% 1.09A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 938703-VLS3012HBX-220M 445-175075-2-ND 71-VLS3012HBX-220M VLS3012HBX-220M 31AC7578 28AH6420 769-VLS3012HBX-220M VLS3012HBX-220M
Product Name Fixed Inductors - VLS3012HBX-220M Fixed Inductors Inductor and Choke Fixed Inductors Inductor, Shld, 22Uh, 1.12A, 20%; Inductance Tdk Inductor, Shld, 22Uh, 1.12A, 20% Rohs Compliant Tdk FIXED IND 22UH 1.12A 761 MOHM Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data