Bourns, Inc. Fixed Inductors SRN4018TA-100M

Description
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4018TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-100MCT-ND
Fixed Inductors SRN4018TA-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-100MDKR-ND
Fixed Inductors SRN4018TA-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-100MTR-ND
Fixed Inductors SRN4018TA-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.2A 150mOhm Nonstandard

Buy Now Datasheet
SMD 10UH 1.2A 150 MOHM Inductor and Choke - 71-SRN4018TA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.2A 150 MOHM Inductor and Choke
71-SRN4018TA-100M
SMD 10UH 1.2A 150 MOHM Inductor and Choke 71-SRN4018TA-100M
FIXED IND 10UH 1.2A 150 MOHM SMD Product overview: SRN4018TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018TA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.2A 150 MOHM SMD Product overview: SRN4018TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018TA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466234
Surface Mount Inductors 466234
Bourns SRN4018TA-100M Power Inductor

Bourns SRN4018TA-100M Power Inductor

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274336-SRN4018TA-100M
Inductors, Coils, Chokes - Fixed Inductors 1274336-SRN4018TA-100M
Win Source Part Number: 1274336-SRN4018TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4018TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN4018TA-100MCT,SRN 4018TA-100MTR,SRN401 8TA-100MDKR Base Product Number: SRN4018TA Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274336-SRN4018TA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4018TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN4018TA-100MCT,SRN4018TA-100MTR,SRN4018TA-100MDKR
Base Product Number: SRN4018TA
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Inductor, 10Uh, 1.2A, 20%, Aec-Q200; Inductance Bourns - 05AC0167 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.2A, 20%, Aec-Q200; Inductance Bourns
05AC0167
Inductor, 10Uh, 1.2A, 20%, Aec-Q200; Inductance Bourns 05AC0167
INDUCTOR, 10UH, 1.2A, 20%, AEC-Q200; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN4018TA Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 1.2A, 20%, AEC-Q200; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN4018TA Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Semishielded, 1.5A; Inductance Bourns - 13AC5871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.5A; Inductance Bourns
13AC5871
Inductor, 10Uh, Semishielded, 1.5A; Inductance Bourns 13AC5871
INDUCTOR, 10UH, SEMISHIELDED, 1.5A; Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:SRN4018TA Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 1.5A; Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:SRN4018TA Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 10UH 1.2A 150 MOHM - 103-SRN4018TA-100M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 1.2A 150 MOHM
103-SRN4018TA-100M
FIXED IND 10UH 1.2A 150 MOHM 103-SRN4018TA-100M
FIXED IND 10UH 1.2A 150 MOHM

FIXED IND 10UH 1.2A 150 MOHM

Supplier's Site
Fixed Inductors - SRN4018TA-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4018TA-100M
Fixed Inductors SRN4018TA-100M
FIXED IND 10UH 1.2A 150 MOHM SMD

FIXED IND 10UH 1.2A 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4018TA-100MCT-ND 71-SRN4018TA-100M 466234 1274336-SRN4018TA-100M 05AC0167 13AC5871 103-SRN4018TA-100M SRN4018TA-100M
Product Name Fixed Inductors SMD 10UH 1.2A 150 MOHM Inductor and Choke Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 10Uh, 1.2A, 20%, Aec-Q200; Inductance Bourns Inductor, 10Uh, Semishielded, 1.5A; Inductance Bourns FIXED IND 10UH 1.2A 150 MOHM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details