Pulse Electronics Corporation Inductors PE-53112NL

Description
50KHz Simple Switcher SMT Inductors, up to 3A
Request a Quote Datasheet
Description
50KHz Simple Switcher SMT Inductors, up to 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53112NL
50KHz Simple Switcher SMT Inductors, up to 3A

50KHz Simple Switcher SMT Inductors, up to 3A

Supplier's Site Datasheet
47UH 3A 50 MOHM Inductor and Choke - 71-PE-53112NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 3A 50 MOHM Inductor and Choke
71-PE-53112NL
47UH 3A 50 MOHM Inductor and Choke 71-PE-53112NL
FIXED IND 47UH 3A 50 MOHM TH Product overview: PE-53112NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 3A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53112NL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 3A 50 MOHM TH Product overview: PE-53112NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 3A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53112NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327519-PE-53112NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327519-PE-53112NL
Inductors, Coils, Chokes - Fixed Inductors 1327519-PE-53112NL
Manufacturer: Pulse Electronics Win Source Part Number: 1327519-PE-53112NL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tube Type: Toroidal Shielding: Unshielded Size / Dimension: 0.650" L x 0.450" W (16.51mm x 11.43mm) Inductance: 47 µH Height - Seated (Max): 0.700" (17.78mm) Standard Package: 30 Mounting: Through Hole Tolerance: ±20% DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Radial, Vertical (Open) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE-53112NL-ND,PE5311 2NL,553-1560-5 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327519-PE-53112NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tube
Type: Toroidal
Shielding: Unshielded
Size / Dimension: 0.650" L x 0.450" W (16.51mm x 11.43mm)
Inductance: 47 µH
Height - Seated (Max): 0.700" (17.78mm)
Standard Package: 30
Mounting: Through Hole
Tolerance: ±20%
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Radial, Vertical (Open)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE-53112NL-ND,PE53112NL,553-1560-5
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fixed Inductors - 553-1560-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1560-5-ND
Fixed Inductors 553-1560-5-ND
47µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)

47µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
INDUCTOR

INDUCTOR

Supplier's Site
Inductor Rohs Compliant Pulse Electronics - 96AC2032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rohs Compliant Pulse Electronics
96AC2032
Inductor Rohs Compliant Pulse Electronics 96AC2032
INDUCTOR ROHS COMPLIANT: YES

INDUCTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Toroidal Inductor, 47Uh, 3A, Tht; Product Range Pulse Electronics - 51AK3125 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 47Uh, 3A, Tht; Product Range Pulse Electronics
51AK3125
Toroidal Inductor, 47Uh, 3A, Tht; Product Range Pulse Electronics 51AK3125
TOROIDAL INDUCTOR, 47UH, 3A, THT; Product Range:-; Inductance:47µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 47UH, 3A, THT; Product Range:-; Inductance:47µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53112NL 71-PE-53112NL 1327519-PE-53112NL 553-1560-5-ND 17639-PE-53112NL 96AC2032 51AK3125
Product Name Inductors 47UH 3A 50 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors INDUCTOR Inductor Rohs Compliant Pulse Electronics Toroidal Inductor, 47Uh, 3A, Tht; Product Range Pulse Electronics
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH
Lead Style None Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details