TDK Corporation Fixed Inductors SPM3020T-1R5M-LR

Description
1.5µH Shielded Wirewound Inductor 3.4A 55mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.4A 55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174454-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174454-1-ND
Fixed Inductors 445-174454-1-ND
1.5µH Shielded Wirewound Inductor 3.4A 55mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.4A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174454-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174454-2-ND
Fixed Inductors 445-174454-2-ND
1.5µH Shielded Wirewound Inductor 3.4A 55mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.4A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174454-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174454-6-ND
Fixed Inductors 445-174454-6-ND
1.5µH Shielded Wirewound Inductor 3.4A 55mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.4A 55mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM3020T-1R5M-LR
934868-SPM3020T-1R5M-LR
Fixed Inductors - SPM3020T-1R5M-LR 934868-SPM3020T-1R5M-LR
Manufacturer: TDK Corporation Win Source Part Number: 934868-SPM3020T-1R5M -LR Series: SPM-LR Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 55mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174454-6, 445-174454-2, 445-174454-1

Manufacturer: TDK Corporation
Win Source Part Number: 934868-SPM3020T-1R5M-LR
Series: SPM-LR
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 55mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174454-6, 445-174454-2, 445-174454-1

Buy Now
SMD 1.5UH 3.4A 55 MOHM Inductor and Choke - 71-SPM3020T-1R5M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.4A 55 MOHM Inductor and Choke
71-SPM3020T-1R5M-LR
SMD 1.5UH 3.4A 55 MOHM Inductor and Choke 71-SPM3020T-1R5M-LR
FIXED IND 1.5UH 3.4A 55 MOHM SMD Product overview: SPM3020T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.4A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.4A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-1R5M-LR can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.4A 55 MOHM SMD Product overview: SPM3020T-1R5M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.4A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.4A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3020T-1R5M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1.5UH 3.4A 55 MOHM SMD - 769-SPM3020T-1R5M-LR - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 3.4A 55 MOHM SMD
769-SPM3020T-1R5M-LR
FIXED IND 1.5UH 3.4A 55 MOHM SMD 769-SPM3020T-1R5M-LR
FIXED IND 1.5UH 3.4A 55 MOHM SMD

FIXED IND 1.5UH 3.4A 55 MOHM SMD

Supplier's Site
Inductor, Wirewound, 1.5Uh, 3.4A, 20%; Inductance Tdk - 84Y6560 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1.5Uh, 3.4A, 20%; Inductance Tdk
84Y6560
Inductor, Wirewound, 1.5Uh, 3.4A, 20%; Inductance Tdk 84Y6560
INDUCTOR, WIREWOUND, 1.5UH, 3.4A, 20%; Inductance:1.5µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:SPM-LR Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1.5UH, 3.4A, 20%; Inductance:1.5µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:SPM-LR Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SPM3020T-1R5M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM3020T-1R5M-LR
Fixed Inductors SPM3020T-1R5M-LR
FIXED IND 1.5UH 3.4A 55 MOHM SMD

FIXED IND 1.5UH 3.4A 55 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174454-1-ND 934868-SPM3020T-1R5M-LR 71-SPM3020T-1R5M-LR 769-SPM3020T-1R5M-LR 84Y6560 SPM3020T-1R5M-LR
Product Name Fixed Inductors Fixed Inductors - SPM3020T-1R5M-LR SMD 1.5UH 3.4A 55 MOHM Inductor and Choke FIXED IND 1.5UH 3.4A 55 MOHM SMD Inductor, Wirewound, 1.5Uh, 3.4A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details