Pulse Electronics Corporation Fixed Inductors P0144NLT

Description
10.4µH Unshielded Toroidal Inductor 3.8A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
10.4µH Unshielded Toroidal Inductor 3.8A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2068-6-ND
Fixed Inductors 553-2068-6-ND
10.4µH Unshielded Toroidal Inductor 3.8A 31mOhm Max Nonstandard

10.4µH Unshielded Toroidal Inductor 3.8A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2068-1-ND
Fixed Inductors 553-2068-1-ND
10.4µH Unshielded Toroidal Inductor 3.8A 31mOhm Max Nonstandard

10.4µH Unshielded Toroidal Inductor 3.8A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2068-2-ND
Fixed Inductors 553-2068-2-ND
10.4µH Unshielded Toroidal Inductor 3.8A 31mOhm Max Nonstandard

10.4µH Unshielded Toroidal Inductor 3.8A 31mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 10.4UH 3.8A 31 MOHM - 17639-P0144NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10.4UH 3.8A 31 MOHM
17639-P0144NLT
FIXED IND 10.4UH 3.8A 31 MOHM 17639-P0144NLT
FIXED IND 10.4UH 3.8A 31 MOHM

FIXED IND 10.4UH 3.8A 31 MOHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2068-6-ND 17639-P0144NLT
Product Name Fixed Inductors FIXED IND 10.4UH 3.8A 31 MOHM
Operating Temperature -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Toroid
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details