Manufacturer: Pulse
Win Source Part Number: 930307-PG0083.472NLT
Series: PG0083
Operating Temperature Range: -40°C ~ 95°C
Features: 4.7 µH Unshielded Wirewound Inductor 4.5 A 38mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
FIXED IND 4.7UH 4.5A 38 MOHM SMD Product overview: PG0083.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0083.472NLT can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 4.5A 38 MOHM SMD
FIXED IND 4.7UH 4.5A 38 MOHM SMD
4.7µH Unshielded Wirewound Inductor 4.5A 38mOhm Max Nonstandard
Ind Power Wirewound 4.7uH 25% 100KHz 4.5A T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 930307-PG0083.472NLT | 71-PG0083.472NLT | 553-PG0083.472NLTDKR-ND | 664-PG0083.472NLT |
| Product Name | Fixed Inductors - PG0083.472NLT | SMD 4.7UH 4.5A 38 MOHM Inductor and Choke | Fixed Inductors | Ind Power Wirewound 4.7uH 25% 100KHz 4.5A T/R |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | |
| Inductance Range | 4.7 microH | 4.7 microH | ||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) |