Bourns, Inc. Fixed Inductors SDR0604-220YL

Description
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0604-220YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-220YLCT-ND
Fixed Inductors SDR0604-220YLCT-ND
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-220YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-220YLTR-ND
Fixed Inductors SDR0604-220YLTR-ND
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-220YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-220YLDKR-ND
Fixed Inductors SDR0604-220YLDKR-ND
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.1A 190mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.1A 190 MOHM Inductor and Choke - 71-SDR0604-220YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.1A 190 MOHM Inductor and Choke
71-SDR0604-220YL
SMD 22UH 1.1A 190 MOHM Inductor and Choke 71-SDR0604-220YL
FIXED IND 22UH 1.1A 190 MOHM SMD Product overview: SDR0604-220YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-220YL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.1A 190 MOHM SMD Product overview: SDR0604-220YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-220YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-220YL
1247470-SDR0604-220YL
Fixed Inductors - SDR0604-220YL 1247470-SDR0604-220YL
Manufacturer: Bourns Inc. Win Source Part Number: 1247470-SDR0604-220Y L Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1247470-SDR0604-220YL
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Inductors - 7361242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361242
Surface Mount Inductors 7361242
Bourns SDR0604-220YL

Bourns SDR0604-220YL

Supplier's Site
Surface Mount Inductors - 7361242P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361242P
Surface Mount Inductors 7361242P
Bourns SDR0604-220YL

Bourns SDR0604-220YL

Supplier's Site
Surface Mount Inductors - 1816866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1816866
Surface Mount Inductors 1816866
Bourns SDR0604-220YL

Bourns SDR0604-220YL

Supplier's Site
Surface Mount Inductors - 1816335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1816335
Surface Mount Inductors 1816335
Bourns SDR0604-220YL

Bourns SDR0604-220YL

Supplier's Site
Fixed Inductors - SDR0604-220YL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-220YL
Fixed Inductors SDR0604-220YL
FIXED IND 22UH 1.1A 190 MOHM SMD

FIXED IND 22UH 1.1A 190 MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 1.4A, Smd; Inductance Bourns - 61J8163 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.4A, Smd; Inductance Bourns
61J8163
Inductor, Un-Shielded, 22Uh, 1.4A, Smd; Inductance Bourns 61J8163
INDUCTOR, UN-SHIELDED, 22UH, 1.4A, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR0604 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.4A, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR0604 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 22Uh, 1.4A, Smd, Full Reel; Inductance Bourns - 83R8851 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.4A, Smd, Full Reel; Inductance Bourns
83R8851
Inductor, Un-Shielded, 22Uh, 1.4A, Smd, Full Reel; Inductance Bourns 83R8851
INDUCTOR, UN-SHIELDED, 22UH, 1.4A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.4A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0604 Series, 22 H, 15%, Unshielded, 0.19 Ohm, 1.1 A Rohs Compliant Bourns - 23T1103 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 22 H, 15%, Unshielded, 0.19 Ohm, 1.1 A Rohs Compliant Bourns
23T1103
Surface Mount Power Inductor, Sdr0604 Series, 22 H, 15%, Unshielded, 0.19 Ohm, 1.1 A Rohs Compliant Bourns 23T1103
Surface Mount Power Inductor, SDR0604 Series, 22 H, 15%, Unshielded, 0.19 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 22 H, 15%, Unshielded, 0.19 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, 1.1A, 15%, Unshielded; Inductance Bourns - 38AC2292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.1A, 15%, Unshielded; Inductance Bourns
38AC2292
Inductor, 22Uh, 1.1A, 15%, Unshielded; Inductance Bourns 38AC2292
INDUCTOR, 22UH, 1.1A, 15%, UNSHIELDED; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 22UH, 1.1A, 15%, UNSHIELDED; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 22UH 1.1A 190 MOHM SMD - 103-SDR0604-220YL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 1.1A 190 MOHM SMD
103-SDR0604-220YL
FIXED IND 22UH 1.1A 190 MOHM SMD 103-SDR0604-220YL
FIXED IND 22UH 1.1A 190 MOHM SMD

FIXED IND 22UH 1.1A 190 MOHM SMD

Supplier's Site
Inductor;Filter;Ind 22uH;Tol +/-15%;Cur1.1A;SMT;Case 0604;DCR 0.19 Ohms - 70153510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 22uH;Tol +/-15%;Cur1.1A;SMT;Case 0604;DCR 0.19 Ohms
70153510
Inductor;Filter;Ind 22uH;Tol +/-15%;Cur1.1A;SMT;Case 0604;DCR 0.19 Ohms 70153510
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0604-220YLCT-ND 71-SDR0604-220YL 1247470-SDR0604-220YL 7361242 7361242P 1816866 SDR0604-220YL 61J8163 83R8851 23T1103 38AC2292 103-SDR0604-220YL 70153510
Product Name Fixed Inductors SMD 22UH 1.1A 190 MOHM Inductor and Choke Fixed Inductors - SDR0604-220YL Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Un-Shielded, 22Uh, 1.4A, Smd; Inductance Bourns Inductor, Un-Shielded, 22Uh, 1.4A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0604 Series, 22 H, 15%, Unshielded, 0.19 Ohm, 1.1 A Rohs Compliant Bourns Inductor, 22Uh, 1.1A, 15%, Unshielded; Inductance Bourns FIXED IND 22UH 1.1A 190 MOHM SMD Inductor;Filter;Ind 22uH;Tol +/-15%;Cur1.1A;SMT;Case 0604;DCR 0.19 Ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite dr Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3631A101KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details