Pulse Electronics Corporation Fixed Inductors P1167.632NLT

Description
6.3µH Shielded Wirewound Inductor 2.4A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.3µH Shielded Wirewound Inductor 2.4A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1078-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1078-2-ND
Fixed Inductors 553-1078-2-ND
6.3µH Shielded Wirewound Inductor 2.4A 35mOhm Max Nonstandard

6.3µH Shielded Wirewound Inductor 2.4A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1078-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1078-1-ND
Fixed Inductors 553-1078-1-ND
6.3µH Shielded Wirewound Inductor 2.4A 35mOhm Max Nonstandard

6.3µH Shielded Wirewound Inductor 2.4A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1078-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1078-6-ND
Fixed Inductors 553-1078-6-ND
6.3µH Shielded Wirewound Inductor 2.4A 35mOhm Max Nonstandard

6.3µH Shielded Wirewound Inductor 2.4A 35mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1167.632NLT
1085322-P1167.632NLT
Fixed Inductors - P1167.632NLT 1085322-P1167.632NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1085322-P1167.632NLT Packaging: Reel - TR Type: Wirewound Current Rating: 2.4A Inductance: 6.3μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 2.5A Frequency - Self Resonant: 36MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35 mOhm Max Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1085322-P1167.632NLT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.4A
Inductance: 6.3μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Current - Saturation: 2.5A
Frequency - Self Resonant: 36MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 35 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIXED IND 6.3UH 2.4A 35 MOHM SMD - 17639-P1167.632NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 6.3UH 2.4A 35 MOHM SMD
17639-P1167.632NLT
FIXED IND 6.3UH 2.4A 35 MOHM SMD 17639-P1167.632NLT
FIXED IND 6.3UH 2.4A 35 MOHM SMD

FIXED IND 6.3UH 2.4A 35 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1078-2-ND 1085322-P1167.632NLT 17639-P1167.632NLT
Product Name Fixed Inductors Fixed Inductors - P1167.632NLT FIXED IND 6.3UH 2.4A 35 MOHM SMD
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers