Pulse Electronics Corporation Inductors PA4343.133NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.133NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3445-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3445-1-ND
Fixed Inductors 553-3445-1-ND
13µH Shielded Molded Inductor 9A 24mOhm Max Nonstandard

13µH Shielded Molded Inductor 9A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3445-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3445-2-ND
Fixed Inductors 553-3445-2-ND
13µH Shielded Molded Inductor 9A 24mOhm Max Nonstandard

13µH Shielded Molded Inductor 9A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3445-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3445-6-ND
Fixed Inductors 553-3445-6-ND
13µH Shielded Molded Inductor 9A 24mOhm Max Nonstandard

13µH Shielded Molded Inductor 9A 24mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 13Uh, 9A; Inductance Pulse Electronics - 61AC5983 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 13Uh, 9A; Inductance Pulse Electronics
61AC5983
Inductor, Shielded, Aec-Q200, 13Uh, 9A; Inductance Pulse Electronics 61AC5983
INDUCTOR, SHIELDED, AEC-Q200, 13UH, 9A; Inductance:13µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 13UH, 9A; Inductance:13µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 13UH 9A 24 MOHM SMD - 664-PA4343.133NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 13UH 9A 24 MOHM SMD
664-PA4343.133NLT
FIXED IND 13UH 9A 24 MOHM SMD 664-PA4343.133NLT
FIXED IND 13UH 9A 24 MOHM SMD

FIXED IND 13UH 9A 24 MOHM SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.133NLT 553-3445-1-ND 61AC5983 664-PA4343.133NLT
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 13Uh, 9A; Inductance Pulse Electronics FIXED IND 13UH 9A 24 MOHM SMD
Application Power Choke
Inductance Range 13 microH 13 microH 13 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details