TDK-Lambda Americas Inc., High Power Division SMD 1.5UH 2.02A 94MOHM Inductor and Choke VLS252010HBX-1R5M-1

Description
FIXED IND 1.5UH 2.02A 94MOHM SMD Product overview: VLS252010HBX-1R5M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.02A, 94MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.02A, 94MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-1R5M -1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.02A 94MOHM SMD Product overview: VLS252010HBX-1R5M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.02A, 94MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.02A, 94MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-1R5M -1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.02A 94MOHM Inductor and Choke - 71-VLS252010HBX-1R5M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.02A 94MOHM Inductor and Choke
71-VLS252010HBX-1R5M-1
SMD 1.5UH 2.02A 94MOHM Inductor and Choke 71-VLS252010HBX-1R5M-1
FIXED IND 1.5UH 2.02A 94MOHM SMD Product overview: VLS252010HBX-1R5M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.02A, 94MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.02A, 94MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-1R5M -1 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.02A 94MOHM SMD Product overview: VLS252010HBX-1R5M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.02A, 94MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.02A, 94MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-1R5M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252010HBX-1R5M-1
1117235-VLS252010HBX-1R5M-1
Fixed Inductors - VLS252010HBX-1R5M-1 1117235-VLS252010HBX-1R5M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117235-VLS252010HBX -1R5M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 2.02A Inductance: 1.5μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 2.7A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 94 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117235-VLS252010HBX-1R5M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.02A
Inductance: 1.5μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 2.7A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 94 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-172398-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172398-2-ND
Fixed Inductors 445-172398-2-ND
1.5µH Shielded Wirewound Inductor 2.02A 94mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.02A 94mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172398-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172398-1-ND
Fixed Inductors 445-172398-1-ND
1.5µH Shielded Wirewound Inductor 2.02A 94mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.02A 94mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172398-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172398-6-ND
Fixed Inductors 445-172398-6-ND
1.5µH Shielded Wirewound Inductor 2.02A 94mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.02A 94mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Vls-Hbx-1 Series, 1.5 H, 20%, Shielded, 0.094 Ohm, 2.38 A Rohs Compliant Tdk - 31Y5159 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-Hbx-1 Series, 1.5 H, 20%, Shielded, 0.094 Ohm, 2.38 A Rohs Compliant Tdk
31Y5159
Surface Mount Power Inductor, Vls-Hbx-1 Series, 1.5 H, 20%, Shielded, 0.094 Ohm, 2.38 A Rohs Compliant Tdk 31Y5159
Surface Mount Power Inductor, VLS-HBX-1 Series, 1.5 H, 20%, Shielded, 0.094 ohm, 2.38 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-HBX-1 Series, 1.5 H, 20%, Shielded, 0.094 ohm, 2.38 A RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 1.5UH 2.02A 94 MOHM - 769-VLS252010HBX-1R5M-1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 2.02A 94 MOHM
769-VLS252010HBX-1R5M-1
FIXED IND 1.5UH 2.02A 94 MOHM 769-VLS252010HBX-1R5M-1
FIXED IND 1.5UH 2.02A 94 MOHM

FIXED IND 1.5UH 2.02A 94 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252010HBX-1R5M-1 1117235-VLS252010HBX-1R5M-1 445-172398-2-ND 31Y5159 769-VLS252010HBX-1R5M-1
Product Name SMD 1.5UH 2.02A 94MOHM Inductor and Choke Fixed Inductors - VLS252010HBX-1R5M-1 Fixed Inductors Surface Mount Power Inductor, Vls-Hbx-1 Series, 1.5 H, 20%, Shielded, 0.094 Ohm, 2.38 A Rohs Compliant Tdk FIXED IND 1.5UH 2.02A 94 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details