Bourns, Inc. Fixed Inductors - PM3316-221M-RC PM3316-221M-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1238788-PM3316-221M- RC Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1238788-PM3316-221M- RC Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PM3316-221M-RC
1238788-PM3316-221M-RC
Fixed Inductors - PM3316-221M-RC 1238788-PM3316-221M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1238788-PM3316-221M- RC Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1238788-PM3316-221M-RC
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - M8571TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8571TR-ND
Fixed Inductors M8571TR-ND
220µH Unshielded Wirewound Inductor 700mA 780mOhm Nonstandard

220µH Unshielded Wirewound Inductor 700mA 780mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8571CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8571CT-ND
Fixed Inductors M8571CT-ND
220µH Unshielded Wirewound Inductor 700mA 780mOhm Nonstandard

220µH Unshielded Wirewound Inductor 700mA 780mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8571DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8571DKR-ND
Fixed Inductors M8571DKR-ND
220µH Unshielded Wirewound Inductor 700mA 780mOhm Nonstandard

220µH Unshielded Wirewound Inductor 700mA 780mOhm Nonstandard

Buy Now Datasheet
220UH 700MA 780MOHM Inductor and Choke - 71-PM3316-221M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 700MA 780MOHM Inductor and Choke
71-PM3316-221M-RC
220UH 700MA 780MOHM Inductor and Choke 71-PM3316-221M-RC
FIXED IND 220UH 700MA 780MOHM SM Product overview: PM3316-221M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-221M-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 700MA 780MOHM SM Product overview: PM3316-221M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3316-221M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 220Uh, 800Ma, Smd; Inductance Bourns Jw Miller - 63K3562 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 800Ma, Smd; Inductance Bourns Jw Miller
63K3562
Inductor, Un-Shielded, 220Uh, 800Ma, Smd; Inductance Bourns Jw Miller 63K3562
INDUCTOR, UN-SHIELDED, 220UH, 800MA, SMD; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:PM3316 Series; DC Resistance Max:0.78ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 800MA, SMD; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:PM3316 Series; DC Resistance Max:0.78ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 220Uh, 800Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8682 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 800Ma, Smd, Full Reel; Inductance Bourns Jw Miller
83R8682
Inductor, Un-Shielded, 220Uh, 800Ma, Smd, Full Reel; Inductance Bourns Jw Miller 83R8682
INDUCTOR, UN-SHIELDED, 220UH, 800MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:PM3316 Series; DC Resistance Max:0.78ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 800MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:PM3316 Series; DC Resistance Max:0.78ohm RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 220UH 700MA 780 MOHM - 103-PM3316-221M-RC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220UH 700MA 780 MOHM
103-PM3316-221M-RC
FIXED IND 220UH 700MA 780 MOHM 103-PM3316-221M-RC
FIXED IND 220UH 700MA 780 MOHM

FIXED IND 220UH 700MA 780 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1238788-PM3316-221M-RC M8571TR-ND 71-PM3316-221M-RC 63K3562 103-PM3316-221M-RC
Product Name Fixed Inductors - PM3316-221M-RC Fixed Inductors 220UH 700MA 780MOHM Inductor and Choke Inductor, Un-Shielded, 220Uh, 800Ma, Smd; Inductance Bourns Jw Miller FIXED IND 220UH 700MA 780 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details