PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
1.5µH Shielded Wirewound Inductor 1.62A 59mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 1.62A 59mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 1.62A 59mOhm Max Nonstandard
FIXED IND 1.5UH 1.62A 59MOHM SMD
1.5µH Shielded Wirewound Inductor 1.62A 59 mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4334.152NLT | 553-3304-6-ND | PA4334.152NLT | 664-PA4334.152NLT |
| Product Name | Inductors | Fixed Inductors | Fixed Inductors | 1.5µH Shielded Wirewound Inductor 1.62A 59 mOhm Max Nonstandard |
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | |
| Lead Style | None | Surface Mount | ||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |