The VLS-E Series Surface Mount Power Inductor is designed for power circuits, featuring a low-profile, magnetic shield construction suitable for high-density mounting applications. This specific inductor has an inductance of 2.2 µH with a tolerance of ±20%, a DC resistance of 0.084 Ohm, and a maximum current rating of 1.75 A. It operates within a temperature range of -40°C to +105°C and is compliant with RoHS directives, indicating it is free from hazardous substances. The product is packaged in reels of 2000 pieces and weighs approximately 52 mg per unit. It is suitable for use in various electronic devices, including smartphones, tablets, and compact power supply modules.
2.2µH Shielded Wirewound Inductor 1.35A 84mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.35A 84mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.35A 84mOhm Max Nonstandard
FIXED IND 2.2UH 1.35A 84MOHM SMD Product overview: VLS3015ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.35A, 84MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.35A, 84MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-2R2M can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 1.35A 84MOHM SMD
Surface Mount Power Inductor, VLS-E Series, 2.2 H, 20%, Shielded, 0.084 ohm, 1.75 A RoHS Compliant: Yes
INDUCTOR, 2.2UH, 1.75A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.75A; Inductor Construction:Shielde
Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Ferrite 1.75A 84mOhm DCR 1212 Blister T/R
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 9164305 | 9164305P | 445-6675-1-ND | 71-VLS3015ET-2R2M | VLS3015ET-2R2M | 19X2250 | 99Y2794 | 769-VLS3015ET-2R2M |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 2.2UH 1.35A 84MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.084 Ohm, 1.75 A Rohs Compliant Tdk | Inductor, 2.2Uh, 1.75A, 20%, Shielded; Inductance Tdk | Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Ferrite 1.75A 84mOhm DCR 1212 Blister T/R |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 3015 | 3015 | ||||||
| Molded / Shielded | Shielded | Shielded | Shielded | Shielded | Shielded |