TDK Corporation Fixed Inductors SLF12565T-220M3R5-PF

Description
22µH Shielded Wirewound Inductor 3.8A 37.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 3.8A 37.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173079-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173079-6-ND
Fixed Inductors 445-173079-6-ND
22µH Shielded Wirewound Inductor 3.8A 37.9mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.8A 37.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173079-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173079-2-ND
Fixed Inductors 445-173079-2-ND
22µH Shielded Wirewound Inductor 3.8A 37.9mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.8A 37.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173079-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173079-1-ND
Fixed Inductors 445-173079-1-ND
22µH Shielded Wirewound Inductor 3.8A 37.9mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3.8A 37.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 3.8A 37.9MOHM Inductor and Choke - 71-SLF12565T-220M3R5-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3.8A 37.9MOHM Inductor and Choke
71-SLF12565T-220M3R5-PF
SMD 22UH 3.8A 37.9MOHM Inductor and Choke 71-SLF12565T-220M3R5-PF
FIXED IND 22UH 3.8A 37.9MOHM SMD Product overview: SLF12565T-220M3R5-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.8A, 37.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.8A, 37.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-220M3R5 -PF can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3.8A 37.9MOHM SMD Product overview: SLF12565T-220M3R5-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.8A, 37.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.8A, 37.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12565T-220M3R5-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 3.8A Rohs Compliant Tdk - 32AJ8781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 3.8A Rohs Compliant Tdk
32AJ8781
Inductor, 22Uh, Shielded, 3.8A Rohs Compliant Tdk 32AJ8781
INDUCTOR, 22UH, SHIELDED, 3.8A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 3.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors SLF12565T-220M3R5-PF
FIXED IND 22UH 3.8A 37.9MOHM SMD

FIXED IND 22UH 3.8A 37.9MOHM SMD

Supplier's Site Datasheet
INDUCTOR SHIELD PWR 22UH 12565 - 769-SLF12565T-220M3R5-PF - Utmel Electronic Limited
Hong Kong, China
INDUCTOR SHIELD PWR 22UH 12565
769-SLF12565T-220M3R5-PF
INDUCTOR SHIELD PWR 22UH 12565 769-SLF12565T-220M3R5-PF
INDUCTOR SHIELD PWR 22UH 12565

INDUCTOR SHIELD PWR 22UH 12565

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173079-6-ND 71-SLF12565T-220M3R5-PF 32AJ8781 SLF12565T-220M3R5-PF 769-SLF12565T-220M3R5-PF
Product Name Fixed Inductors SMD 22UH 3.8A 37.9MOHM Inductor and Choke Inductor, 22Uh, Shielded, 3.8A Rohs Compliant Tdk Fixed Inductors INDUCTOR SHIELD PWR 22UH 12565
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers