TDK U.S.A. Corporation 2.2UH 2.8A 39.6MOHM Inductor and Choke SPM4030T-2R2M-HZ

Description
FIXED IND 2.2UH 2.8A 39.6MOHM SM Product overview: SPM4030T-2R2M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.8A, 39.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.8A, 39.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-2R2M-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.8A 39.6MOHM SM Product overview: SPM4030T-2R2M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.8A, 39.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.8A, 39.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-2R2M-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 2.8A 39.6MOHM Inductor and Choke - 71-SPM4030T-2R2M-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.8A 39.6MOHM Inductor and Choke
71-SPM4030T-2R2M-HZ
2.2UH 2.8A 39.6MOHM Inductor and Choke 71-SPM4030T-2R2M-HZ
FIXED IND 2.2UH 2.8A 39.6MOHM SM Product overview: SPM4030T-2R2M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.8A, 39.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.8A, 39.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-2R2M-HZ can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.8A 39.6MOHM SM Product overview: SPM4030T-2R2M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.8A, 39.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.8A, 39.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4030T-2R2M-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SPM4030T-2R2M-HZDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.8A 39.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 39.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM4030T-2R2M-HZTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.8A 39.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 39.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM4030T-2R2M-HZCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.8A 39.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 39.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1006082-SPM4030T-2R2M-HZ
Inductors, Coils, Chokes - Fixed Inductors 1006082-SPM4030T-2R2M-HZ
Win Source Part Number: 1006082-SPM4030T-2R2 M-HZ Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-HZ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 39.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.161" L x 0.157" W (4.10mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM4030T-2R2M-HZ DKR,445-SPM4030T-2R2 M-HZTR,445-SPM4030T- 2R2M-HZCT Current - Saturation (Isat): 2.8A

Win Source Part Number: 1006082-SPM4030T-2R2M-HZ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-HZ
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 39.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.161" L x 0.157" W (4.10mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM4030T-2R2M-HZDKR,445-SPM4030T-2R2M-HZTR,445-SPM4030T-2R2M-HZCT
Current - Saturation (Isat): 2.8A

Buy Now Datasheet
INDUCTORS FOR POWER CIRCUITS, FO - 769-SPM4030T-2R2M-HZ - Utmel Electronic Limited
Hong Kong, China
INDUCTORS FOR POWER CIRCUITS, FO
769-SPM4030T-2R2M-HZ
INDUCTORS FOR POWER CIRCUITS, FO 769-SPM4030T-2R2M-HZ
INDUCTORS FOR POWER CIRCUITS, FO

INDUCTORS FOR POWER CIRCUITS, FO

Supplier's Site
Inductor, Aec-Q200, 2.2Uh, Shld, 5.3A Rohs Compliant Tdk - 71AH5749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shld, 5.3A Rohs Compliant Tdk
71AH5749
Inductor, Aec-Q200, 2.2Uh, Shld, 5.3A Rohs Compliant Tdk 71AH5749
INDUCTOR, AEC-Q200, 2.2UH, SHLD, 5.3A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, SHLD, 5.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SPM4030T-2R2M-HZ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4030T-2R2M-HZ
Fixed Inductors SPM4030T-2R2M-HZ
FIXED IND 2.2UH 2.8A 39.6MOHM SM

FIXED IND 2.2UH 2.8A 39.6MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM4030T-2R2M-HZ 445-SPM4030T-2R2M-HZDKR-ND 1006082-SPM4030T-2R2M-HZ 769-SPM4030T-2R2M-HZ 71AH5749 SPM4030T-2R2M-HZ
Product Name 2.2UH 2.8A 39.6MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors INDUCTORS FOR POWER CIRCUITS, FO Inductor, Aec-Q200, 2.2Uh, Shld, 5.3A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 4-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details