Bourns, Inc. Fixed Inductors SRP1770TA-4R7M

Description
4.7µH Shielded Wirewound Inductor 25A 5.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 25A 5.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1770TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-4R7MDKR-ND
Fixed Inductors SRP1770TA-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 25A 5.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 25A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-4R7MTR-ND
Fixed Inductors SRP1770TA-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 25A 5.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 25A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-4R7MCT-ND
Fixed Inductors SRP1770TA-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 25A 5.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 25A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770TA-4R7M - 852054-SRP1770TA-4R7M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP1770TA-4R7M
852054-SRP1770TA-4R7M
Fixed Inductors - SRP1770TA-4R7M 852054-SRP1770TA-4R7M
Manufacturer: Bourns Inc. Win Source Part Number: 852054-SRP1770TA-4R7 M Series: SRP1770TA Features: 4.7 µH Inductor 25 A Package: Reel - TR Family Name: SRP1770TA Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1770TA-4R7MTR, SRP1770TA-4R7MDKR, SRP1770TA-4R7MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 852054-SRP1770TA-4R7M
Series: SRP1770TA
Features: 4.7 µH Inductor 25 A
Package: Reel - TR
Family Name: SRP1770TA
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1770TA-4R7MTR, SRP1770TA-4R7MDKR, SRP1770TA-4R7MCT

Buy Now Datasheet
SMD 4.7UH 25A 5.5 MOHM Inductor and Choke - 71-SRP1770TA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 25A 5.5 MOHM Inductor and Choke
71-SRP1770TA-4R7M
SMD 4.7UH 25A 5.5 MOHM Inductor and Choke 71-SRP1770TA-4R7M
FIXED IND 4.7UH 25A 5.5 MOHM SMD Product overview: SRP1770TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 25A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 25A, 5.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770TA-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 25A 5.5 MOHM SMD Product overview: SRP1770TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 25A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 25A, 5.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770TA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 4.7UH 25A 5.5 MOHM SMD - 103-SRP1770TA-4R7M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 25A 5.5 MOHM SMD
103-SRP1770TA-4R7M
FIXED IND 4.7UH 25A 5.5 MOHM SMD 103-SRP1770TA-4R7M
FIXED IND 4.7UH 25A 5.5 MOHM SMD

FIXED IND 4.7UH 25A 5.5 MOHM SMD

Supplier's Site
Fixed Inductors - SRP1770TA-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1770TA-4R7M
Fixed Inductors SRP1770TA-4R7M
FIXED IND 4.7UH 25A 5.5 MOHM SMD

FIXED IND 4.7UH 25A 5.5 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 25A, 20%; Inductance Bourns - 81Y1953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 25A, 20%; Inductance Bourns
81Y1953
Inductor, Shielded, 4.7Uh, 25A, 20%; Inductance Bourns 81Y1953
INDUCTOR, SHIELDED, 4.7UH, 25A, 20%; Inductance:4.7µH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:SRP1770TA Series; Inductor Case / Package:-; DC Resistance Max:0.0055ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 25A, 20%; Inductance:4.7µH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:SRP1770TA Series; Inductor Case / Package:-; DC Resistance Max:0.0055ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1770TA-4R7MDKR-ND 852054-SRP1770TA-4R7M 71-SRP1770TA-4R7M 103-SRP1770TA-4R7M SRP1770TA-4R7M 81Y1953
Product Name Fixed Inductors Fixed Inductors - SRP1770TA-4R7M SMD 4.7UH 25A 5.5 MOHM Inductor and Choke FIXED IND 4.7UH 25A 5.5 MOHM SMD Fixed Inductors Inductor, Shielded, 4.7Uh, 25A, 20%; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details