Bourns, Inc. Fixed Inductors PM2110-1R0M-RC

Description
1µH Unshielded Toroidal Inductor 22.7A 2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Toroidal Inductor 22.7A 2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8754-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8754-ND
Fixed Inductors M8754-ND
1µH Unshielded Toroidal Inductor 22.7A 2mOhm Max Nonstandard

1µH Unshielded Toroidal Inductor 22.7A 2mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 1UH 22.7A 2 MOHM SMD - 103-PM2110-1R0M-RC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 22.7A 2 MOHM SMD
103-PM2110-1R0M-RC
FIXED IND 1UH 22.7A 2 MOHM SMD 103-PM2110-1R0M-RC
FIXED IND 1UH 22.7A 2 MOHM SMD

FIXED IND 1UH 22.7A 2 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8754-ND 103-PM2110-1R0M-RC
Product Name Fixed Inductors FIXED IND 1UH 22.7A 2 MOHM SMD
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details