Bourns, Inc. Fixed Inductors SRR1260-390M

Description
39µH Shielded Wirewound Inductor 2.8A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 2.8A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-390MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-390MCT-ND
Fixed Inductors SRR1260-390MCT-ND
39µH Shielded Wirewound Inductor 2.8A 70mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 2.8A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-390MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-390MTR-ND
Fixed Inductors SRR1260-390MTR-ND
39µH Shielded Wirewound Inductor 2.8A 70mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 2.8A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-390MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-390MDKR-ND
Fixed Inductors SRR1260-390MDKR-ND
39µH Shielded Wirewound Inductor 2.8A 70mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 2.8A 70mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 39UH 2.8A 70 MOHM SMD - 103-SRR1260-390M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 39UH 2.8A 70 MOHM SMD
103-SRR1260-390M
FIXED IND 39UH 2.8A 70 MOHM SMD 103-SRR1260-390M
FIXED IND 39UH 2.8A 70 MOHM SMD

FIXED IND 39UH 2.8A 70 MOHM SMD

Supplier's Site
Inductor, 39Uh, 2.7A, 20%, Shielded, Smd; Inductance Bourns - 57AC3499 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 2.7A, 20%, Shielded, Smd; Inductance Bourns
57AC3499
Inductor, 39Uh, 2.7A, 20%, Shielded, Smd; Inductance Bourns 57AC3499
INDUCTOR, 39UH, 2.7A, 20%, SHIELDED, SMD; Inductance:39µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC RoHS Compliant: Yes

INDUCTOR, 39UH, 2.7A, 20%, SHIELDED, SMD; Inductance:39µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 39Uh, 2.7A, 20%, Smd; Inductance Bourns - 02J3137 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 39Uh, 2.7A, 20%, Smd; Inductance Bourns
02J3137
Inductor, Shielded, 39Uh, 2.7A, 20%, Smd; Inductance Bourns 02J3137
INDUCTOR, SHIELDED, 39UH, 2.7A, 20%, SMD; Inductance:39µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 39UH, 2.7A, 20%, SMD; Inductance:39µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1260-390M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-390M
Fixed Inductors SRR1260-390M
FIXED IND 39UH 2.8A 70 MOHM SMD

FIXED IND 39UH 2.8A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-390MCT-ND 103-SRR1260-390M 57AC3499 02J3137 SRR1260-390M
Product Name Fixed Inductors FIXED IND 39UH 2.8A 70 MOHM SMD Inductor, 39Uh, 2.7A, 20%, Shielded, Smd; Inductance Bourns Inductor, Shielded, 39Uh, 2.7A, 20%, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details