Bourns, Inc. SMD 1.2UH 28A 3 MOHM Inductor and Choke SRP1245A-1R2M

Description
FIXED IND 1.2UH 28A 3 MOHM SMD Product overview: SRP1245A-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 28A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 28A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 28A 3 MOHM SMD Product overview: SRP1245A-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 28A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 28A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 28A 3 MOHM Inductor and Choke - 71-SRP1245A-1R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 28A 3 MOHM Inductor and Choke
71-SRP1245A-1R2M
SMD 1.2UH 28A 3 MOHM Inductor and Choke 71-SRP1245A-1R2M
FIXED IND 1.2UH 28A 3 MOHM SMD Product overview: SRP1245A-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 28A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 28A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R2M can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 28A 3 MOHM SMD Product overview: SRP1245A-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 28A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 28A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1245A-1R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-1R2MTR-ND
Fixed Inductors 118-SRP1245A-1R2MTR-ND
1.2µH Shielded Wirewound Inductor 28A 3mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 28A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-1R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-1R2MCT-ND
Fixed Inductors 118-SRP1245A-1R2MCT-ND
1.2µH Shielded Wirewound Inductor 28A 3mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 28A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-1R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Wirewound Inductor 28A 3mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 28A 3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274079-SRP1245A-1R2M
Inductors, Coils, Chokes - Fixed Inductors 1274079-SRP1245A-1R2M
Win Source Part Number: 1274079-SRP1245A-1R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRP1245A-1R2MTR, 118-SRP1245A-1R2MDKR ,SRP1245A-1R2M,118-S RP1245A-1R2MCT Base Product Number: SRP1245A Current - Saturation (Isat): 49A

Win Source Part Number: 1274079-SRP1245A-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 28 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRP1245A-1R2MTR,118-SRP1245A-1R2MDKR,SRP1245A-1R2M,118-SRP1245A-1R2MCT
Base Product Number: SRP1245A
Current - Saturation (Isat): 49A

Buy Now Datasheet
FIXED IND 1.2UH 28A 3 MOHM SMD - 103-SRP1245A-1R2M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.2UH 28A 3 MOHM SMD
103-SRP1245A-1R2M
FIXED IND 1.2UH 28A 3 MOHM SMD 103-SRP1245A-1R2M
FIXED IND 1.2UH 28A 3 MOHM SMD

FIXED IND 1.2UH 28A 3 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1245A-1R2M 118-SRP1245A-1R2MTR-ND 1274079-SRP1245A-1R2M 103-SRP1245A-1R2M
Product Name SMD 1.2UH 28A 3 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors FIXED IND 1.2UH 28A 3 MOHM SMD
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
EMC Chokes - 823908-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details