FIXED IND 220UH 500MA 1.495 OHM Product overview: VLS6045EX-221M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 1.495 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 1.495 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-221M-H can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 500mA 1.495Ohm Max Nonstandard
FIXED IND 220UH 500MA 1.495 OHM
INDUCTORS FOR POWER CIRCUITS, AU
INDUCTOR, AEC-Q200, 220UH, SEMI-SHLD/0.5A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS6045EX-221M-H | 2138204 | 2138204P | 445-181445-6-ND | VLS6045EX-221M-H | 769-VLS6045EX-221M-H | 66AH7459 |
| Product Name | 220UH 500MA 1.495 OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | INDUCTORS FOR POWER CIRCUITS, AU | Inductor, Aec-Q200, 220Uh, Semi-Shld/0.5A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||||
| Core Material | Ferrite | Ferrite; Ferrite core | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH |