TDK Corporation Fixed Inductors - VLCF4020T-150MR68 VLCF4020T-150MR68

Description
Manufacturer: TDK Corporation Win Source Part Number: 799097-VLCF4020T-150 MR68 Series: VLCF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 680mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 680mA Test Frequency: 100kHz Family Name: VLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 303 mOhm Max Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): SPH4018H150MT ; NPIM42PA150MTRQYF; ASPI-4D28-150N-T; ASPI-4D18-150N; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 799097-VLCF4020T-150 MR68 Series: VLCF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 680mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 680mA Test Frequency: 100kHz Family Name: VLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 303 mOhm Max Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): SPH4018H150MT ; NPIM42PA150MTRQYF; ASPI-4D28-150N-T; ASPI-4D18-150N; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLCF4020T-150MR68
799097-VLCF4020T-150MR68
Fixed Inductors - VLCF4020T-150MR68 799097-VLCF4020T-150MR68
Manufacturer: TDK Corporation Win Source Part Number: 799097-VLCF4020T-150 MR68 Series: VLCF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 680mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 680mA Test Frequency: 100kHz Family Name: VLC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 303 mOhm Max Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): SPH4018H150MT ; NPIM42PA150MTRQYF; ASPI-4D28-150N-T; ASPI-4D18-150N; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 799097-VLCF4020T-150MR68
Series: VLCF
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 680mA
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 680mA
Test Frequency: 100kHz
Family Name: VLC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 303 mOhm Max
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): SPH4018H150MT ; NPIM42PA150MTRQYF; ASPI-4D28-150N-T; ASPI-4D18-150N;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 15UH 680MA 303MOHM Inductor and Choke - 71-VLCF4020T-150MR68 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 680MA 303MOHM Inductor and Choke
71-VLCF4020T-150MR68
SMD 15UH 680MA 303MOHM Inductor and Choke 71-VLCF4020T-150MR68
FIXED IND 15UH 680MA 303MOHM SMD Product overview: VLCF4020T-150MR68 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 680MA, 303MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 680MA, 303MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-150MR68 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 680MA 303MOHM SMD Product overview: VLCF4020T-150MR68 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 680MA, 303MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 680MA, 303MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-150MR68 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3187-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3187-2-ND
Fixed Inductors 445-3187-2-ND
15µH Shielded Wirewound Inductor 680mA 303mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 680mA 303mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3187-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3187-1-ND
Fixed Inductors 445-3187-1-ND
15µH Shielded Wirewound Inductor 680mA 303mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 680mA 303mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3187-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3187-6-ND
Fixed Inductors 445-3187-6-ND
15µH Shielded Wirewound Inductor 680mA 303mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 680mA 303mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 15 Uh, 680Ma, 20%; Inductance Tdk - 33P8672 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15 Uh, 680Ma, 20%; Inductance Tdk
33P8672
Power Inductor, 15 Uh, 680Ma, 20%; Inductance Tdk 33P8672
POWER INDUCTOR, 15 uH, 680mA, 20%; Inductance:15µH; DC Resistance Max:0.303ohm; Self Resonant Frequency:-; DC Current Rating:680mA; Inductor Case / Package:-; Product Range:VLCF Series; Inductance Tolerance:± 20%; Product Length:4mm RoHS Compliant: Yes

POWER INDUCTOR, 15 uH, 680mA, 20%; Inductance:15µH; DC Resistance Max:0.303ohm; Self Resonant Frequency:-; DC Current Rating:680mA; Inductor Case / Package:-; Product Range:VLCF Series; Inductance Tolerance:± 20%; Product Length:4mm RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, 1A, 20%, Shielded; Inductance Tdk - 91Y7121 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 1A, 20%, Shielded; Inductance Tdk
91Y7121
Inductor, 15Uh, 1A, 20%, Shielded; Inductance Tdk 91Y7121
INDUCTOR, 15UH, 1A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):680mA; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance Max:0.303ohm; RoHS Compliant: Yes

INDUCTOR, 15UH, 1A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):680mA; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance Max:0.303ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 15UH 680MA 303 MOHM - 769-VLCF4020T-150MR68 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 680MA 303 MOHM
769-VLCF4020T-150MR68
FIXED IND 15UH 680MA 303 MOHM 769-VLCF4020T-150MR68
FIXED IND 15UH 680MA 303 MOHM

FIXED IND 15UH 680MA 303 MOHM

Supplier's Site
Fixed Inductors - VLCF4020T-150MR68 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLCF4020T-150MR68
Fixed Inductors VLCF4020T-150MR68
FIXED IND 15UH 680MA 303MOHM SMD

FIXED IND 15UH 680MA 303MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 799097-VLCF4020T-150MR68 71-VLCF4020T-150MR68 445-3187-2-ND 33P8672 91Y7121 769-VLCF4020T-150MR68 VLCF4020T-150MR68
Product Name Fixed Inductors - VLCF4020T-150MR68 SMD 15UH 680MA 303MOHM Inductor and Choke Fixed Inductors Power Inductor, 15 Uh, 680Ma, 20%; Inductance Tdk Inductor, 15Uh, 1A, 20%, Shielded; Inductance Tdk FIXED IND 15UH 680MA 303 MOHM Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details