Bourns, Inc. Fixed Inductors PM5022-681M-RC

Description
680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8608TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8608TR-ND
Fixed Inductors M8608TR-ND
680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Nonstandard

680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8608CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8608CT-ND
Fixed Inductors M8608CT-ND
680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Nonstandard

680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8608DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8608DKR-ND
Fixed Inductors M8608DKR-ND
680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Nonstandard

680µH Unshielded Wirewound Inductor 700mA 1.2Ohm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 680Uh, 1.2A, Smd; Inductance Bourns Jw Miller - 63K3628 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Uh, 1.2A, Smd; Inductance Bourns Jw Miller
63K3628
Inductor, Un-Shielded, 680Uh, 1.2A, Smd; Inductance Bourns Jw Miller 63K3628
INDUCTOR, UN-SHIELDED, 680UH, 1.2A, SMD; Inductance:680µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:PM5022 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680UH, 1.2A, SMD; Inductance:680µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:PM5022 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 680UH 1.2A 1.2 OHM SMD - 103-PM5022-681M-RC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680UH 1.2A 1.2 OHM SMD
103-PM5022-681M-RC
FIXED IND 680UH 1.2A 1.2 OHM SMD 103-PM5022-681M-RC
FIXED IND 680UH 1.2A 1.2 OHM SMD

FIXED IND 680UH 1.2A 1.2 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8608TR-ND 63K3628 103-PM5022-681M-RC
Product Name Fixed Inductors Inductor, Un-Shielded, 680Uh, 1.2A, Smd; Inductance Bourns Jw Miller FIXED IND 680UH 1.2A 1.2 OHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details