Pulse Electronics Corporation Fixed Inductors P1167.362NLT

Description
3.6µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.6µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1075-1-ND
Fixed Inductors 553-1075-1-ND
3.6µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1075-2-ND
Fixed Inductors 553-1075-2-ND
3.6µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1075-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1075-6-ND
Fixed Inductors 553-1075-6-ND
3.6µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 3.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1167.362NLT
888291-P1167.362NLT
Fixed Inductors - P1167.362NLT 888291-P1167.362NLT
Manufacturer: Pulse Win Source Part Number: 888291-P1167.362NLT Series: P1167NL Operating Temperature Range: -40°C ~ 130°C Features: 3.6 µH Shielded Wirewound Inductor 3.1 A 20mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1075-2, 553-1075-1, P1167362NLT, P1167.362TNL, 553-1075-6

Manufacturer: Pulse
Win Source Part Number: 888291-P1167.362NLT
Series: P1167NL
Operating Temperature Range: -40°C ~ 130°C
Features: 3.6 µH Shielded Wirewound Inductor 3.1 A 20mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1075-2, 553-1075-1, P1167362NLT, P1167.362TNL, 553-1075-6

Buy Now Datasheet
SMD 3.6UH 3.1A 20 MOHM Inductor and Choke - 71-P1167.362NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6UH 3.1A 20 MOHM Inductor and Choke
71-P1167.362NLT
SMD 3.6UH 3.1A 20 MOHM Inductor and Choke 71-P1167.362NLT
FIXED IND 3.6UH 3.1A 20 MOHM SMD Product overview: P1167.362NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 3.1A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 3.1A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1167.362NLT can be used for catalog matching and distributor lookup.

FIXED IND 3.6UH 3.1A 20 MOHM SMD Product overview: P1167.362NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 3.1A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 3.1A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1167.362NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 3.6UH 3.1A 20 MOHM SMD - 17639-P1167.362NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.6UH 3.1A 20 MOHM SMD
17639-P1167.362NLT
FIXED IND 3.6UH 3.1A 20 MOHM SMD 17639-P1167.362NLT
FIXED IND 3.6UH 3.1A 20 MOHM SMD

FIXED IND 3.6UH 3.1A 20 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1075-1-ND 888291-P1167.362NLT 71-P1167.362NLT 17639-P1167.362NLT
Product Name Fixed Inductors Fixed Inductors - P1167.362NLT SMD 3.6UH 3.1A 20 MOHM Inductor and Choke FIXED IND 3.6UH 3.1A 20 MOHM SMD
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers