Pulse Electronics Corporation Fixed Inductors P0752.474NLT

Description
470µH Unshielded Wirewound Inductor 500mA 1.46Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 500mA 1.46Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1071-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1071-1-ND
Fixed Inductors 553-1071-1-ND
470µH Unshielded Wirewound Inductor 500mA 1.46Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 500mA 1.46Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1071-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1071-2-ND
Fixed Inductors 553-1071-2-ND
470µH Unshielded Wirewound Inductor 500mA 1.46Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 500mA 1.46Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1071-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1071-6-ND
Fixed Inductors 553-1071-6-ND
470µH Unshielded Wirewound Inductor 500mA 1.46Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 500mA 1.46Ohm Max Nonstandard

Buy Now Datasheet
FIXED IND 470UH 500MA 1.46 OHM - 17639-P0752.474NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470UH 500MA 1.46 OHM
17639-P0752.474NLT
FIXED IND 470UH 500MA 1.46 OHM 17639-P0752.474NLT
FIXED IND 470UH 500MA 1.46 OHM

FIXED IND 470UH 500MA 1.46 OHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1071-1-ND 17639-P0752.474NLT
Product Name Fixed Inductors FIXED IND 470UH 500MA 1.46 OHM
Operating Temperature -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - 3-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
3 suppliers
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers