10µH Shielded Wirewound Inductor 1.1A 650.9mOhm Max Nonstandard
FIXED IND 10UH 1.1A 650.9MOHM SM
INDUCTOR, 10UH, SHIELDED, 1.1A ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-SPM4010T-100M-LRTR-ND | SPM4010T-100M-LR | 30AJ7592 | 769-SPM4010T-100M-LR |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 10Uh, Shielded, 1.1A Rohs Compliant Tdk | INDUCTOR |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Metal | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |