Pulse Electronics Corporation Inductors PA4341.102ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-4004-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4004-2-ND
Fixed Inductors 553-4004-2-ND
1µH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

1µH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4004-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4004-6-ND
Fixed Inductors 553-4004-6-ND
1µH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

1µH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4004-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4004-1-ND
Fixed Inductors 553-4004-1-ND
1µH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

1µH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR 1 UH SMT 7.6 X 6.9 - 664-PA4341.102ANLT - Utmel Electronic Limited
Hong Kong, China
INDUCTOR 1 UH SMT 7.6 X 6.9
664-PA4341.102ANLT
INDUCTOR 1 UH SMT 7.6 X 6.9 664-PA4341.102ANLT
INDUCTOR 1 UH SMT 7.6 X 6.9

INDUCTOR 1 UH SMT 7.6 X 6.9

Supplier's Site
Inductor, Shielded, Aec-Q200, 1Uh, 12A; Inductance Pulse Electronics - 61AC5916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1Uh, 12A; Inductance Pulse Electronics
61AC5916
Inductor, Shielded, Aec-Q200, 1Uh, 12A; Inductance Pulse Electronics 61AC5916
INDUCTOR, SHIELDED, AEC-Q200, 1UH, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.0074ohm; Product Length:7.1mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1UH, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.0074ohm; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.102ANLT 553-4004-2-ND 664-PA4341.102ANLT 61AC5916
Product Name Inductors Fixed Inductors INDUCTOR 1 UH SMT 7.6 X 6.9 Inductor, Shielded, Aec-Q200, 1Uh, 12A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 1 microH 1 microH 1 microH
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 0402CS-33NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details