Bourns, Inc. SMD 68UH 1.8A 135 MOHM Inductor and Choke SRR1208-680YL

Description
FIXED IND 68UH 1.8A 135 MOHM SMD Product overview: SRR1208-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.8A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.8A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-680YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1.8A 135 MOHM SMD Product overview: SRR1208-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.8A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.8A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-680YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1.8A 135 MOHM Inductor and Choke - 71-SRR1208-680YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.8A 135 MOHM Inductor and Choke
71-SRR1208-680YL
SMD 68UH 1.8A 135 MOHM Inductor and Choke 71-SRR1208-680YL
FIXED IND 68UH 1.8A 135 MOHM SMD Product overview: SRR1208-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.8A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.8A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-680YL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.8A 135 MOHM SMD Product overview: SRR1208-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.8A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.8A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-680YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-680YL
897491-SRR1208-680YL
Fixed Inductors - SRR1208-680YL 897491-SRR1208-680YL
Manufacturer: Bourns Inc. Win Source Part Number: 897491-SRR1208-680YL Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Shielded Wirewound Inductor 1.8 A 135mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208-680YLCT, -SRR1208-680YLCT, SRR1208680YL, -SRR1208-680YLTR, -SRR1208-680YL, SRR1208-680YLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897491-SRR1208-680YL
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Shielded Wirewound Inductor 1.8 A 135mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1208-680YLCT, -SRR1208-680YLCT, SRR1208680YL, -SRR1208-680YLTR, -SRR1208-680YL, SRR1208-680YLTR

Buy Now Datasheet
Surface Mount Inductors - 6934583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934583
Surface Mount Inductors 6934583
Bourns SRR1208-680YL

Bourns SRR1208-680YL

Supplier's Site
Surface Mount Inductors - 6934583P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934583P
Surface Mount Inductors 6934583P
Bourns SRR1208-680YL

Bourns SRR1208-680YL

Supplier's Site
Surface Mount Inductors - 1728524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728524
Surface Mount Inductors 1728524
Bourns SRR1208-680YL

Bourns SRR1208-680YL

Supplier's Site
Fixed Inductors - 118-SRR1208-680YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-680YLCT-ND
Fixed Inductors 118-SRR1208-680YLCT-ND
68µH Shielded Inductor 1.8A 135mOhm Max Nonstandard

68µH Shielded Inductor 1.8A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-680YLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 1.8A 135 MOHM SMD

FIXED IND 68UH 1.8A 135 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-680YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-680YLTR-ND
Fixed Inductors 118-SRR1208-680YLTR-ND
68µH Shielded Inductor 1.8A 135mOhm Max Nonstandard

68µH Shielded Inductor 1.8A 135mOhm Max Nonstandard

Buy Now Datasheet
Ind Power Shielded Ferrite DR&RI SMD 68uH 15% 1KHz 20Q-Factor 1.8A T&R - 103-SRR1208-680YL - Utmel Electronic Limited
Hong Kong, China
Ind Power Shielded Ferrite DR&RI SMD 68uH 15% 1KHz 20Q-Factor 1.8A T&R
103-SRR1208-680YL
Ind Power Shielded Ferrite DR&RI SMD 68uH 15% 1KHz 20Q-Factor 1.8A T&R 103-SRR1208-680YL
Ind Power Shielded Ferrite DR&RI SMD 68uH 15% 1KHz 20Q-Factor 1.8A T&R

Ind Power Shielded Ferrite DR&RI SMD 68uH 15% 1KHz 20Q-Factor 1.8A T&R

Supplier's Site
Inductor, Shielded, 68Uh, 2.6A, Smd; Inductance Bourns - 83T0042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 2.6A, Smd; Inductance Bourns
83T0042
Inductor, Shielded, 68Uh, 2.6A, Smd; Inductance Bourns 83T0042
INDUCTOR, SHIELDED, 68UH, 2.6A, SMD; Inductance:68µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.135ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 2.6A, SMD; Inductance:68µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.135ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, 2.6A, Smd, Full Reel; Inductance Bourns - 61J9099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 2.6A, Smd, Full Reel; Inductance Bourns
61J9099
Inductor, Shielded, 68Uh, 2.6A, Smd, Full Reel; Inductance Bourns 61J9099
INDUCTOR, SHIELDED, 68UH, 2.6A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:SRR1208 Series; Inductor Case / Package:-; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 2.6A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:SRR1208 Series; Inductor Case / Package:-; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1208-680YL 897491-SRR1208-680YL 6934583 6934583P 1728524 118-SRR1208-680YLCT-ND 103-SRR1208-680YL 83T0042 61J9099
Product Name SMD 68UH 1.8A 135 MOHM Inductor and Choke Fixed Inductors - SRR1208-680YL Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Ind Power Shielded Ferrite DR&RI SMD 68uH 15% 1KHz 20Q-Factor 1.8A T&R Inductor, Shielded, 68Uh, 2.6A, Smd; Inductance Bourns Inductor, Shielded, 68Uh, 2.6A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH 68 microH 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details