Pulse Electronics Corporation Fixed Inductors PG0871.332NLT

Description
3.3µH Shielded Wirewound Inductor 7.1A 13.5mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 7.1A 13.5mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG0871.332NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0871.332NLTTR-ND
Fixed Inductors 553-PG0871.332NLTTR-ND
3.3µH Shielded Wirewound Inductor 7.1A 13.5mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 7.1A 13.5mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0871.332NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0871.332NLTCT-ND
Fixed Inductors 553-PG0871.332NLTCT-ND
FIXED IND 3.3UH 7.1A 13.5 MOHM

FIXED IND 3.3UH 7.1A 13.5 MOHM

Buy Now Datasheet
Fixed Inductors - 553-PG0871.332NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 7.1A 13.5 MOHM

FIXED IND 3.3UH 7.1A 13.5 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PG0871.332NLT
1087705-PG0871.332NLT
Fixed Inductors - PG0871.332NLT 1087705-PG0871.332NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087705-PG0871.332NL T Packaging: Reel - TR Type: Wirewound Current Rating: 7.1A Inductance: 3.3μH Height - Seated (Max): 0.252" (6.40mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 10.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.5 mOhm Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087705-PG0871.332NLT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 7.1A
Inductance: 3.3μH
Height - Seated (Max): 0.252" (6.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 10.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13.5 mOhm
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3UH 7.1A 13.5MOHM Inductor and Choke - 71-PG0871.332NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 7.1A 13.5MOHM Inductor and Choke
71-PG0871.332NLT
3.3UH 7.1A 13.5MOHM Inductor and Choke 71-PG0871.332NLT
FIXED IND 3.3UH 7.1A 13.5MOHM SM Product overview: PG0871.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 7.1A, 13.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 7.1A, 13.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0871.332NLT can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 7.1A 13.5MOHM SM Product overview: PG0871.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 7.1A, 13.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 7.1A, 13.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0871.332NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 3.3UH 7.1A 13.5 MOHM - 17639-PG0871.332NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 7.1A 13.5 MOHM
17639-PG0871.332NLT
FIXED IND 3.3UH 7.1A 13.5 MOHM 17639-PG0871.332NLT
FIXED IND 3.3UH 7.1A 13.5 MOHM

FIXED IND 3.3UH 7.1A 13.5 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG0871.332NLTTR-ND 1087705-PG0871.332NLT 71-PG0871.332NLT 17639-PG0871.332NLT
Product Name Fixed Inductors Fixed Inductors - PG0871.332NLT 3.3UH 7.1A 13.5MOHM Inductor and Choke FIXED IND 3.3UH 7.1A 13.5 MOHM
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details