Coilcraft, Inc. Automotive 2.2uH 1MHz 5.5A Inductor and Choke XAL4020-222MEC

Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 5.5A 0.0387Ohm DCR 1515 Automotive T/R Product overview: XAL4020-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4020-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 5.5A 0.0387Ohm DCR 1515 Automotive T/R Product overview: XAL4020-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4020-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 1MHz 5.5A Inductor and Choke - 71-XAL4020-222MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 1MHz 5.5A Inductor and Choke
71-XAL4020-222MEC
Automotive 2.2uH 1MHz 5.5A Inductor and Choke 71-XAL4020-222MEC
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 5.5A 0.0387Ohm DCR 1515 Automotive T/R Product overview: XAL4020-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4020-222MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 5.5A 0.0387Ohm DCR 1515 Automotive T/R Product overview: XAL4020-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4020-222MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - XAL4020-222MEC - 1281386-XAL4020-222MEC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XAL4020-222MEC
1281386-XAL4020-222MEC
Electronic Wholesale - XAL4020-222MEC 1281386-XAL4020-222MEC
Manufacturer: Coilcraft Win Source Part Number: 1281386-XAL4020-222M EC Family Name: XAL4020 Manufacturer Homepage: www.coilcraft.com Alternative Parts (Cross-Reference): MPI4040R3-2R2-R; MPI4040R2-2R2-R; SLPS4025-2R2T-N; IHLP1616BZER2R2M1A ; Introduction Date: November 09, 2010 ECCN: ERA99 Country of Origin: China, Vietnam, United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Coilcraft
Win Source Part Number: 1281386-XAL4020-222MEC
Family Name: XAL4020
Manufacturer Homepage: www.coilcraft.com
Alternative Parts (Cross-Reference): MPI4040R3-2R2-R; MPI4040R2-2R2-R; SLPS4025-2R2T-N; IHLP1616BZER2R2M1A ;
Introduction Date: November 09, 2010
ECCN: ERA99
Country of Origin: China, Vietnam, United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now
Fixed Inductors - XAL4020-222MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL4020-222MEC
Fixed Inductors XAL4020-222MEC
FIXED IND 2.2UH 5.5A 38.7MOHM SM

FIXED IND 2.2UH 5.5A 38.7MOHM SM

Supplier's Site Datasheet
Fixed Inductors XAL4020 AEC-Q200 2.2 uH 20 % 5.5 A - 3194-XAL4020-222MEC - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors XAL4020 AEC-Q200 2.2 uH 20 % 5.5 A
3194-XAL4020-222MEC
Fixed Inductors XAL4020 AEC-Q200 2.2 uH 20 % 5.5 A 3194-XAL4020-222MEC
Fixed Inductors XAL4020 AEC-Q200 2.2 uH 20 % 5.5 A

Fixed Inductors XAL4020 AEC-Q200 2.2 uH 20 % 5.5 A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL4020-222MEC 1281386-XAL4020-222MEC XAL4020-222MEC 3194-XAL4020-222MEC
Product Name Automotive 2.2uH 1MHz 5.5A Inductor and Choke Electronic Wholesale - XAL4020-222MEC Fixed Inductors Fixed Inductors XAL4020 AEC-Q200 2.2 uH 20 % 5.5 A
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers