TDK Corporation Fixed Inductors VLS201610ET-2R2M

Description
2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6611-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6611-2-ND
Fixed Inductors 445-6611-2-ND
2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6611-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6611-1-ND
Fixed Inductors 445-6611-1-ND
2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6611-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6611-6-ND
Fixed Inductors 445-6611-6-ND
2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 940MA 276MOHM Inductor and Choke - 71-VLS201610ET-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 940MA 276MOHM Inductor and Choke
71-VLS201610ET-2R2M
2.2UH 940MA 276MOHM Inductor and Choke 71-VLS201610ET-2R2M
FIXED IND 2.2UH 940MA 276MOHM SM Product overview: VLS201610ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 940MA, 276MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 940MA, 276MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 940MA 276MOHM SM Product overview: VLS201610ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 940MA, 276MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 940MA, 276MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 2.2uH - 769-VLS201610ET-2R2M - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 2.2uH
769-VLS201610ET-2R2M
Fixed Inductors 2.2uH 769-VLS201610ET-2R2M
Fixed Inductors 2.2uH

Fixed Inductors 2.2uH

Supplier's Site
Fixed Inductors - VLS201610ET-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS201610ET-2R2M
Fixed Inductors VLS201610ET-2R2M
FIXED IND 2.2UH 940MA 276MOHM SM

FIXED IND 2.2UH 940MA 276MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6611-2-ND 71-VLS201610ET-2R2M 769-VLS201610ET-2R2M VLS201610ET-2R2M
Product Name Fixed Inductors 2.2UH 940MA 276MOHM Inductor and Choke Fixed Inductors 2.2uH Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details