Pulse Electronics Corporation Inductors PA5001.182NLT

Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5001.182NLT
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4071-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4071-1-ND
Fixed Inductors 553-4071-1-ND
1.8µH Shielded Molded Inductor 7A 28mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 7A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4071-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4071-6-ND
Fixed Inductors 553-4071-6-ND
1.8µH Shielded Molded Inductor 7A 28mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 7A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4071-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4071-2-ND
Fixed Inductors 553-4071-2-ND
1.8µH Shielded Molded Inductor 7A 28mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 7A 28mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics - 62AC9489 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics
62AC9489
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics 62AC9489
INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.028ohm; Product Length:4.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.028ohm; Product Length:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics - 62AC9488 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics
62AC9488
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics 62AC9488
INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.028ohm; Product Length:4.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.028ohm; Product Length:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 1.8UH 7A 28MOHM SMD - 664-PA5001.182NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.8UH 7A 28MOHM SMD
664-PA5001.182NLT
FIXED IND 1.8UH 7A 28MOHM SMD 664-PA5001.182NLT
FIXED IND 1.8UH 7A 28MOHM SMD

FIXED IND 1.8UH 7A 28MOHM SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5001.182NLT 553-4071-1-ND 62AC9489 664-PA5001.182NLT
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics FIXED IND 1.8UH 7A 28MOHM SMD
Application High Current
Inductance Range 1.8 microH 1.8 microH 1.8 microH
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N5 0402DC-7N5XJRW , 0402DC-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details