TDK Corporation SMD 3.3UH 4.95A 30MOHM Inductor and Choke VLS6045EX-3R3N

Description
FIXED IND 3.3UH 4.95A 30MOHM SMD Product overview: VLS6045EX-3R3N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.95A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.95A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-3R3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4.95A 30MOHM SMD Product overview: VLS6045EX-3R3N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.95A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.95A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-3R3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 4.95A 30MOHM Inductor and Choke - 71-VLS6045EX-3R3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 4.95A 30MOHM Inductor and Choke
71-VLS6045EX-3R3N
SMD 3.3UH 4.95A 30MOHM Inductor and Choke 71-VLS6045EX-3R3N
FIXED IND 3.3UH 4.95A 30MOHM SMD Product overview: VLS6045EX-3R3N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.95A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.95A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-3R3N can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 4.95A 30MOHM SMD Product overview: VLS6045EX-3R3N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.95A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.95A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-3R3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173052-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173052-6-ND
Fixed Inductors 445-173052-6-ND
3.3µH Shielded Wirewound Inductor 4.95A 23mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4.95A 23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173052-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173052-1-ND
Fixed Inductors 445-173052-1-ND
3.3µH Shielded Wirewound Inductor 4.95A 23mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4.95A 23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173052-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173052-2-ND
Fixed Inductors 445-173052-2-ND
3.3µH Shielded Wirewound Inductor 4.95A 23mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4.95A 23mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-3R3N
902678-VLS6045EX-3R3N
Fixed Inductors - VLS6045EX-3R3N 902678-VLS6045EX-3R3N
Manufacturer: TDK Corporation Win Source Part Number: 902678-VLS6045EX-3R3 N Series: VLS-EX Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 30mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: Q9262545B, 445-173052-1, 445-173052-2, VLS6045EX-3R3N-ND, 445-173052-6

Manufacturer: TDK Corporation
Win Source Part Number: 902678-VLS6045EX-3R3N
Series: VLS-EX
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 30mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: Q9262545B, 445-173052-1, 445-173052-2, VLS6045EX-3R3N-ND, 445-173052-6

Buy Now
Inductor, 3.3Uh, 4.95A, 30%, Wirewound; Inductance Tdk - 55Y4249 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4.95A, 30%, Wirewound; Inductance Tdk
55Y4249
Inductor, 3.3Uh, 4.95A, 30%, Wirewound; Inductance Tdk 55Y4249
INDUCTOR, 3.3UH, 4.95A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.95A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4.95A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.95A; Inductor Construction:Wirewound; Saturation Current (Isat):6.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shld, 3.3Uh, 4.95A, 30%; Inductance Tdk - 95AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 3.3Uh, 4.95A, 30%; Inductance Tdk
95AC0178
Inductor, Shld, 3.3Uh, 4.95A, 30%; Inductance Tdk 95AC0178
INDUCTOR, SHLD, 3.3UH, 4.95A, 30%; Inductance:3.3µH; RMS Current (Irms):4.95A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHLD, 3.3UH, 4.95A, 30%; Inductance:3.3µH; RMS Current (Irms):4.95A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-3R3N
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-3R3N
4.95A 3.3uH ±30% 6.5A SMD,6x6mm Power Inductors ROHS

4.95A 3.3uH ±30% 6.5A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-3R3N - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-3R3N
Fixed Inductors VLS6045EX-3R3N
FIXED IND 3.3UH 4.95A 30MOHM SMD

FIXED IND 3.3UH 4.95A 30MOHM SMD

Supplier's Site Datasheet
FIXED IND 3.3UH 4.95A 30 MOHM - 769-VLS6045EX-3R3N - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 4.95A 30 MOHM
769-VLS6045EX-3R3N
FIXED IND 3.3UH 4.95A 30 MOHM 769-VLS6045EX-3R3N
FIXED IND 3.3UH 4.95A 30 MOHM

FIXED IND 3.3UH 4.95A 30 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-3R3N 445-173052-6-ND 902678-VLS6045EX-3R3N 55Y4249 95AC0178 VLS6045EX-3R3N VLS6045EX-3R3N 769-VLS6045EX-3R3N
Product Name SMD 3.3UH 4.95A 30MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS6045EX-3R3N Inductor, 3.3Uh, 4.95A, 30%, Wirewound; Inductance Tdk Inductor, Shld, 3.3Uh, 4.95A, 30%; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors Fixed Inductors FIXED IND 3.3UH 4.95A 30 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details