TDK Corporation Fixed Inductors SPM4015T-4R7M-LR

Description
4.7µH Shielded Wirewound Inductor 2A 203.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2A 203.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174469-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174469-2-ND
Fixed Inductors 445-174469-2-ND
4.7µH Shielded Wirewound Inductor 2A 203.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 203.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174469-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174469-1-ND
Fixed Inductors 445-174469-1-ND
4.7µH Shielded Wirewound Inductor 2A 203.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 203.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174469-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174469-6-ND
Fixed Inductors 445-174469-6-ND
4.7µH Shielded Wirewound Inductor 2A 203.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 203.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 2A 203.6MOHM Inductor and Choke - 71-SPM4015T-4R7M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 203.6MOHM Inductor and Choke
71-SPM4015T-4R7M-LR
SMD 4.7UH 2A 203.6MOHM Inductor and Choke 71-SPM4015T-4R7M-LR
FIXED IND 4.7UH 2A 203.6MOHM SMD Product overview: SPM4015T-4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 203.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 203.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-4R7M-LR can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 203.6MOHM SMD Product overview: SPM4015T-4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 203.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 203.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-4R7M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1004724-SPM4015T-4R7M-LR
Inductors, Coils, Chokes - Fixed Inductors 1004724-SPM4015T-4R7M-LR
Win Source Part Number: 1004724-SPM4015T-4R7 M-LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 203.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174469-6,445-174 469-1,445-174469-2 Current - Saturation (Isat): 3.6A

Win Source Part Number: 1004724-SPM4015T-4R7M-LR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 203.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174469-6,445-174469-1,445-174469-2
Current - Saturation (Isat): 3.6A

Buy Now
FIXED IND 4.7UH 2A 203.6 MOHM - 769-SPM4015T-4R7M-LR - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 2A 203.6 MOHM
769-SPM4015T-4R7M-LR
FIXED IND 4.7UH 2A 203.6 MOHM 769-SPM4015T-4R7M-LR
FIXED IND 4.7UH 2A 203.6 MOHM

FIXED IND 4.7UH 2A 203.6 MOHM

Supplier's Site
Fixed Inductors - SPM4015T-4R7M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4015T-4R7M-LR
Fixed Inductors SPM4015T-4R7M-LR
FIXED IND 4.7UH 2A 203.6MOHM SMD

FIXED IND 4.7UH 2A 203.6MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174469-2-ND 71-SPM4015T-4R7M-LR 1004724-SPM4015T-4R7M-LR 769-SPM4015T-4R7M-LR SPM4015T-4R7M-LR
Product Name Fixed Inductors SMD 4.7UH 2A 203.6MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors FIXED IND 4.7UH 2A 203.6 MOHM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567679 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details