Pulse Electronics Corporation Fixed Inductors PA0515.271NLT

Description
270nH Shielded Inductor 35A 0.63mOhm Nonstandard
Request a Quote Datasheet
Description
270nH Shielded Inductor 35A 0.63mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA0515.271NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA0515.271NLT-ND
Fixed Inductors PA0515.271NLT-ND
270nH Shielded Inductor 35A 0.63mOhm Nonstandard

270nH Shielded Inductor 35A 0.63mOhm Nonstandard

Buy Now Datasheet
SMD 35A 0.63MOHM Inductor and Choke - 71-PA0515.271NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35A 0.63MOHM Inductor and Choke
71-PA0515.271NLT
SMD 35A 0.63MOHM Inductor and Choke 71-PA0515.271NLT
FIXED IND 270NH 35A 0.63MOHM SMD Product overview: PA0515.271NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A, 0.63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35A, 0.63MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0515.271NLT can be used for catalog matching and distributor lookup.

FIXED IND 270NH 35A 0.63MOHM SMD Product overview: PA0515.271NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A, 0.63MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35A, 0.63MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0515.271NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind Power Bead Wirewound 270nH 20% 35A T/R - 664-PA0515.271NLT - Utmel Electronic Limited
Hong Kong, China
Ind Power Bead Wirewound 270nH 20% 35A T/R
664-PA0515.271NLT
Ind Power Bead Wirewound 270nH 20% 35A T/R 664-PA0515.271NLT
Ind Power Bead Wirewound 270nH 20% 35A T/R

Ind Power Bead Wirewound 270nH 20% 35A T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA0515.271NLT-ND 71-PA0515.271NLT 664-PA0515.271NLT
Product Name Fixed Inductors SMD 35A 0.63MOHM Inductor and Choke Ind Power Bead Wirewound 270nH 20% 35A T/R
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 6.30E-4 ohms 6.30E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers