TDK U.S.A. Corporation Fixed Inductors SLF7055T-2R2N3R5-3PF

Description
2.2µH Shielded Wirewound Inductor 3.5A 28.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 3.5A 28.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4561-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4561-1-ND
Fixed Inductors 445-4561-1-ND
2.2µH Shielded Wirewound Inductor 3.5A 28.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.5A 28.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-4561-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4561-6-ND
Fixed Inductors 445-4561-6-ND
2.2µH Shielded Wirewound Inductor 3.5A 28.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.5A 28.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-4561-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4561-2-ND
Fixed Inductors 445-4561-2-ND
2.2µH Shielded Wirewound Inductor 3.5A 28.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.5A 28.2mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 3.5A 28.2MOHM Inductor and Choke - 71-SLF7055T-2R2N3R5-3PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 3.5A 28.2MOHM Inductor and Choke
71-SLF7055T-2R2N3R5-3PF
2.2UH 3.5A 28.2MOHM Inductor and Choke 71-SLF7055T-2R2N3R5-3PF
FIXED IND 2.2UH 3.5A 28.2MOHM SM Product overview: SLF7055T-2R2N3R5-3PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.5A, 28.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.5A, 28.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7055T-2R2N3R5- 3PF can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.5A 28.2MOHM SM Product overview: SLF7055T-2R2N3R5-3PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.5A, 28.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.5A, 28.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7055T-2R2N3R5-3PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 2.2uH 30% - 769-SLF7055T-2R2N3R5-3PF - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 2.2uH 30%
769-SLF7055T-2R2N3R5-3PF
Fixed Inductors 2.2uH 30% 769-SLF7055T-2R2N3R5-3PF
Fixed Inductors 2.2uH 30%

Fixed Inductors 2.2uH 30%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4561-1-ND 71-SLF7055T-2R2N3R5-3PF 769-SLF7055T-2R2N3R5-3PF
Product Name Fixed Inductors 2.2UH 3.5A 28.2MOHM Inductor and Choke Fixed Inductors 2.2uH 30%
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details