Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP5015TA-4R7M

Description
Win Source Part Number: 1273907-SRP5015TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 29MHz Package / Case: Nonstandard DC Resistance (DCR): 118mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5015TA-4R7MDKR,SR P5015TA-4R7MCT,SRP50 15TA-4R7MTR Base Product Number: SRP5015TA Current - Saturation (Isat): 4A
Request a Quote Datasheet
Description
Win Source Part Number: 1273907-SRP5015TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 29MHz Package / Case: Nonstandard DC Resistance (DCR): 118mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5015TA-4R7MDKR,SR P5015TA-4R7MCT,SRP50 15TA-4R7MTR Base Product Number: SRP5015TA Current - Saturation (Isat): 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273907-SRP5015TA-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273907-SRP5015TA-4R7M
Win Source Part Number: 1273907-SRP5015TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP5015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 29MHz Package / Case: Nonstandard DC Resistance (DCR): 118mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP5015TA-4R7MDKR,SR P5015TA-4R7MCT,SRP50 15TA-4R7MTR Base Product Number: SRP5015TA Current - Saturation (Isat): 4A

Win Source Part Number: 1273907-SRP5015TA-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP5015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 29MHz
Package / Case: Nonstandard
DC Resistance (DCR): 118mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP5015TA-4R7MDKR,SRP5015TA-4R7MCT,SRP5015TA-4R7MTR
Base Product Number: SRP5015TA
Current - Saturation (Isat): 4A

Buy Now Datasheet
Fixed Inductors - SRP5015TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-4R7MTR-ND
Fixed Inductors SRP5015TA-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 2.7A 118mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.7A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-4R7MCT-ND
Fixed Inductors SRP5015TA-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 2.7A 118mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.7A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5015TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5015TA-4R7MDKR-ND
Fixed Inductors SRP5015TA-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 2.7A 118mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.7A 118mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 2.7A 118MOHM Inductor and Choke - 71-SRP5015TA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.7A 118MOHM Inductor and Choke
71-SRP5015TA-4R7M
SMD 4.7UH 2.7A 118MOHM Inductor and Choke 71-SRP5015TA-4R7M
FIXED IND 4.7UH 2.7A 118MOHM SMD Product overview: SRP5015TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.7A 118MOHM SMD Product overview: SRP5015TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5015TA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BOURNS - SRP5015TA-4R7M - INDUCTOR, SHIELDED, 4.7UH, 2.7A, 20% - 103-SRP5015TA-4R7M - Utmel Electronic Limited
Hong Kong, China
BOURNS - SRP5015TA-4R7M - INDUCTOR, SHIELDED, 4.7UH, 2.7A, 20%
103-SRP5015TA-4R7M
BOURNS - SRP5015TA-4R7M - INDUCTOR, SHIELDED, 4.7UH, 2.7A, 20% 103-SRP5015TA-4R7M
BOURNS - SRP5015TA-4R7M - INDUCTOR, SHIELDED, 4.7UH, 2.7A, 20%

BOURNS - SRP5015TA-4R7M - INDUCTOR, SHIELDED, 4.7UH, 2.7A, 20%

Supplier's Site
Inductor, 4.7Uh, 2.7A, 20%, Shielded; Inductance Bourns - 58Y3786 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 2.7A, 20%, Shielded; Inductance Bourns
58Y3786
Inductor, 4.7Uh, 2.7A, 20%, Shielded; Inductance Bourns 58Y3786
INDUCTOR, 4.7UH, 2.7A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP5015TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 2.7A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRP5015TA Series; Power Inductor Case:5.7mm x 5.2mm x 1.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 2.7A; Inductance Bourns - 81Y1972 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.7A; Inductance Bourns
81Y1972
Inductor, 4.7Uh, Shielded, 2.7A; Inductance Bourns 81Y1972
INDUCTOR, 4.7UH, SHIELDED, 2.7A; Inductance:4.7µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.118ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 2.7A; Inductance:4.7µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRP5015TA Series; Inductor Case / Package:-; DC Resistance Max:0.118ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP5015TA-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP5015TA-4R7M
Fixed Inductors SRP5015TA-4R7M
FIXED IND 4.7UH 2.7A 118MOHM SMD

FIXED IND 4.7UH 2.7A 118MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273907-SRP5015TA-4R7M SRP5015TA-4R7MTR-ND 71-SRP5015TA-4R7M 103-SRP5015TA-4R7M 58Y3786 81Y1972 SRP5015TA-4R7M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 4.7UH 2.7A 118MOHM Inductor and Choke BOURNS - SRP5015TA-4R7M - INDUCTOR, SHIELDED, 4.7UH, 2.7A, 20% Inductor, 4.7Uh, 2.7A, 20%, Shielded; Inductance Bourns Inductor, 4.7Uh, Shielded, 2.7A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -40 C (-40 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details