Bourns, Inc. SMD 2.2UH 2.5A 28 MOHM Inductor and Choke SRR4028-2R2Y

Description
FIXED IND 2.2UH 2.5A 28 MOHM SMD Product overview: SRR4028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-2R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.5A 28 MOHM SMD Product overview: SRR4028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-2R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.5A 28 MOHM Inductor and Choke - 71-SRR4028-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.5A 28 MOHM Inductor and Choke
71-SRR4028-2R2Y
SMD 2.2UH 2.5A 28 MOHM Inductor and Choke 71-SRR4028-2R2Y
FIXED IND 2.2UH 2.5A 28 MOHM SMD Product overview: SRR4028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.5A 28 MOHM SMD Product overview: SRR4028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4028-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-2R2YTR-ND
Fixed Inductors SRR4028-2R2YTR-ND
2.2µH Shielded Wirewound Inductor 2.5A 28mOhm Max 1919 (4848 Metric)

2.2µH Shielded Wirewound Inductor 2.5A 28mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-2R2YDKR-ND
Fixed Inductors SRR4028-2R2YDKR-ND
2.2µH Shielded Wirewound Inductor 2.5A 28mOhm Max 1919 (4848 Metric)

2.2µH Shielded Wirewound Inductor 2.5A 28mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-2R2YCT-ND
Fixed Inductors SRR4028-2R2YCT-ND
2.2µH Shielded Wirewound Inductor 2.5A 28mOhm Max 1919 (4848 Metric)

2.2µH Shielded Wirewound Inductor 2.5A 28mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-2R2Y - 803938-SRR4028-2R2Y - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR4028-2R2Y
803938-SRR4028-2R2Y
Fixed Inductors - SRR4028-2R2Y 803938-SRR4028-2R2Y
Manufacturer: Bourns Inc. Win Source Part Number: 803938-SRR4028-2R2Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.05A Frequency - Self Resonant: 111MHz DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 9.24 at 7.96MHz Current Rating (Amps): 2.5A Inductance Frequency - Test: 100kHz Part Number Series: SRR4028

Manufacturer: Bourns Inc.
Win Source Part Number: 803938-SRR4028-2R2Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.05A
Frequency - Self Resonant: 111MHz
DC Resistance (DCR): 28mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 9.24 at 7.96MHz
Current Rating (Amps): 2.5A
Inductance Frequency - Test: 100kHz
Part Number Series: SRR4028

Buy Now Datasheet
Ind Power Shielded Ferrite SMD 2.2uH 30% 100KHz 9.24Q-Factor 2.5A T&R - 103-SRR4028-2R2Y - Utmel Electronic Limited
Hong Kong, China
Ind Power Shielded Ferrite SMD 2.2uH 30% 100KHz 9.24Q-Factor 2.5A T&R
103-SRR4028-2R2Y
Ind Power Shielded Ferrite SMD 2.2uH 30% 100KHz 9.24Q-Factor 2.5A T&R 103-SRR4028-2R2Y
Ind Power Shielded Ferrite SMD 2.2uH 30% 100KHz 9.24Q-Factor 2.5A T&R

Ind Power Shielded Ferrite SMD 2.2uH 30% 100KHz 9.24Q-Factor 2.5A T&R

Supplier's Site
Fixed Inductors - SRR4028-2R2Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4028-2R2Y
Fixed Inductors SRR4028-2R2Y
FIXED IND 2.2UH 2.5A 28 MOHM SMD

FIXED IND 2.2UH 2.5A 28 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 2.5A, 30%; Inductance Bourns - 44AC2008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2.5A, 30%; Inductance Bourns
44AC2008
Inductor, Shielded, 2.2Uh, 2.5A, 30%; Inductance Bourns 44AC2008
INDUCTOR, SHIELDED, 2.2UH, 2.5A, 30%; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.05A; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.028ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2.5A, 30%; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.05A; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.028ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 2.5A, 30%; Inductance Bourns - 14P7355 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2.5A, 30%; Inductance Bourns
14P7355
Inductor, Shielded, 2.2Uh, 2.5A, 30%; Inductance Bourns 14P7355
INDUCTOR, SHIELDED, 2.2UH, 2.5A, 30%; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.05A; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.028ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2.5A, 30%; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.05A; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.028ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4028-2R2Y SRR4028-2R2YTR-ND 803938-SRR4028-2R2Y 103-SRR4028-2R2Y SRR4028-2R2Y 44AC2008
Product Name SMD 2.2UH 2.5A 28 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR4028-2R2Y Ind Power Shielded Ferrite SMD 2.2uH 30% 100KHz 9.24Q-Factor 2.5A T&R Fixed Inductors Inductor, Shielded, 2.2Uh, 2.5A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-39N 0302CS-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details